- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSD4.6-0.2 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-74196 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() RKF61-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-74215 | 600 VAC, 600 VDC | 8 A | IP67 | 0.5 m | ||
![]() WSMRKFP572-2.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U7426-025 | 300 VAC, 300 VDC | 5 A | IP67 | 2.5 m | ||
![]() RSSFKSDE841BK-2.5M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-74305 | 60 VAC, 60 VDC | 2 A | IP68 | 2.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-74347 | 600 VAC, 600 VDC | 10 A | IP67 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74780 | 600 VAC, 600 VDC | 15 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-74806 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74817 | 600 VAC, 600 VDC | 15 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74820 | 600 VAC, 600 VDC | 15 A | IP67 | 1 m | ||
![]() RKF35-0.2MW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74969 | 600 VAC, 600 VDC | 10 A | IP67 | 0.2 m | ||
![]() RKFPCBC55711-2M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U7498-2 | 300 VAC, 300 VDC | 5 A | IP20 | 2 m | ||
![]() RSF26-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-75052 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 9 | UL | Turck | U-75242 | 600 VAC, 600 VDC | 7 A | IP68 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 7 | UL | Turck | U-75248 | 600 VAC, 600 VDC | 8 A | IP68 | 0.5 m | ||
![]() FK4.21-0.2/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-75266 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() RKF26-0.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-75319 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | UL | Turck | U-75332 | 600 VAC, 600 VDC | 8 A | IP68 | 1 m | ||
![]() RKF20-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-75393 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() RSFV25-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-75510 | 300 VAC, 300 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKF34-6M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-75549 | 600 VAC, 600 VDC | 15 A | IP67 | 6 m |