- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFP46-0.2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-75665 | 600 VAC, 600 VDC | - | 10 A | IP68 | 0.2 m | ||
![]() RSFV30-2M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-75777 | 600 VAC, 600 VDC | - | 9 A | IP67 | 2 m | ||
![]() FKV12-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-75929 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() RKFV86-10M/M20/S717 TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-75994 | 600 VAC, 600 VDC | - | 8 A | IP68 | 10 m | ||
![]() RXF76-1.2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-76004 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1.2 m | ||
![]() RKFV76-10M/M20/S717 TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-76055 | 600 VAC, 600 VDC | - | 8 A | IP68 | 10 m | ||
![]() FSFD4.6-2 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-76072 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() CKF74-7-5/S717 TURCK | In Stock | - | - | Front Mount | 7 | - | Turck | U-76232 | 300 VAC, 300 VDC | - | 20 A | IP67 | 5 m | ||
![]() RKF46-1M/NPT/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-76308 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RKF46-3MW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-76321 | 600 VAC, 600 VDC | - | 10 A | IP67 | 3 m | ||
![]() RSF50-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-76325 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() FKD10-1.5 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-76398 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 1.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-76438 | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() RKF50-1.5M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-76401 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1.5 m | ||
![]() RSF106-1.8M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-76555 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1.8 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-76593 | 600 VAC, 600 VDC | - | 10 A | IP67 | 2 m | ||
![]() RSF44-0.3M/M25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-76682 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.3 m | ||
![]() RSF579-0.5M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-76760 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | Turck | U-77042 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RKF36-15M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77051 | 600 VAC, 600 VDC | - | 10 A | IP67 | 15 m |