- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HKFMF4800-0.5/S1294 TURCK | In Stock | - | - | Flange Mount | 4 | - | - | Turck | U-82139 | 600 VAC, 600 VDC | - | 35 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | - | Turck | U-88866 | 600 VAC, 600 VDC | - | 15 A | IP67 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | - | Turck | U-89916 | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() BKFD44-3/M18 TURCK | In Stock | - | - | Back Mount | 4 | cUL, UL | - | Turck | U-92216 | 600 VAC, 600 VDC | - | 15 A | IP67 | 3 m | ||
![]() DKF28-27-3/S717 TURCK | In Stock | - | - | Front Mount | 28 | UL | - | Turck | UX13413 | 150 VAC, 150 VDC | - | 3 A | IP67 | 3 m | ||
![]() BSFV34-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | - | Turck | UX13554 | 600 VAC, 600 VDC | - | 15 A | IP67 | 2 m | ||
![]() RKMRSFP572-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | Turck | U5171-101 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() GSDF44-10M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | - | Turck | U-49178 | 600 VAC, 600 VDC | - | 15 A | IP67, IP68, IP69K | 10 m | ||
![]() RSFP5730-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | Turck | U-05110 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m | ||
![]() CKF19-19-1/CS10592 TURCK | In Stock | - | - | Front Mount | 19 | UL | - | Turck | U0905-65 | 150 VAC, 150 VDC | - | 8 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 2 | CSA, UL | - | Turck | U0913-64 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.16 m | ||
![]() RSSDFKSDED441-6M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | - | Turck | U-09240 | 60 VAC, 60 VDC | Non-Compliant | 2 A | IP68 | 6 m | ||
![]() RSF126-1.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U0952-73 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1.3 m | ||
![]() RXF6B6-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | - | Turck | U0965-94 | 600 VAC, 600 VDC | - | 8 A | IP68 | 2 m | ||
![]() CKF12-12-6 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U-10798 | 300 VAC, 300 VDC | - | 6 A | IP67 | 6 m | ||
![]() FS4.5-0.5/S830 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | Turck | U1116-1 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63443 | 24 VAC;24 VDC | - | 4 Amps | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63521 | 24 VAC;24 VDC | - | 4 Amps | IP67 | 5.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 24 VAC;24 VDC | - | 4 Amps | IP67 | 4.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 24 VAC;24 VDC | - | 4 Amps | IP67 | 5 Meters |