- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 6 | UL | Turck | U-83540 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1 m | ||
![]() FKFDV4.5-0.5/S2501 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-83607 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() MFS3-4 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-50807 | 125 VAC, 125 VDC | - | 4 A | IP67 | 4 m | ||
![]() GKDF44-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-50887 | 600 VAC, 600 VDC | - | 15 A | IP67, IP68, IP69K | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-50894 | 600 VAC, 600 VDC | - | 7 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-50922 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() FKD12-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-51742 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 1 m | ||
![]() WSSDFSSDED441-2.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-51773 | 60 VAC, 60 VDC | - | 2 A | IP68 | 2.5 m | ||
![]() RKF38-3M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-51930 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m | ||
![]() FSFD4.5-3 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-51949 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m | ||
![]() MFKS4F-1-PSG4M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-52067 | 125 VAC, 125 VDC | - | 4 A | IP67 | 1 m | ||
![]() RSFV579-1MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-52072 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RSF5711-3M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5207-53 | 300 VAC, 300 VDC | - | 5 A | IP67 | 3 m | ||
![]() RSFV36-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5211-1 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RSFV66-1M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U5218-2 | 600 VAC, 600 VDC | - | 8 A | IP67 | 1 m | ||
![]() RSFPCBC5572-2M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U5227-5 | 250 VAC, 250 VDC | - | 5 A | IP20 | 2 m | ||
![]() RSFP572-4M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5235-70 | 300 VAC, 300 VDC | - | 5 A | IP67 | 4 m | ||
![]() RKF26-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-52652 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() RSFV46-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-52697 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() FK4.5-0.5/M20W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-53337 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m |