- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIS2-E653-3M-RYM30 TURCK | In Stock | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPE | Turck | U-62991 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.6 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPE | Turck | U-62992 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.9 Meters | ||
![]() VIS2-F957-3M-RSC5.3T TURCK | In Stock | - | - | CSA | TPE | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPU | Turck | U-63009 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-A653-1M-WSV5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 1 Meters | ||
![]() VBS2-F653-3M-WS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-B669-15M-WS5.3T TURCK | In Stock | - | - | CSA | TPU | Turck | U-63036 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 15 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | PVC | Turck | U-63047 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.5 Meters | ||
![]() VIS2-D669-2M-WS5.3T TURCK | In Stock | - | - | CSA | TPU | Turck | U-63059 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2 Meters | ||
![]() VIS2-D669-3M-WS5.3T TURCK | In Stock | - | - | CSA | TPU | Turck | U-63060 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-F653-10M-WS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | U-63070 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2.5 Meters | ||
![]() VIS2-E653-0.7M-WSM30 TURCK | In Stock | - | - | CSA | PVC | Turck | U-63087 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.7 Meters | ||
![]() VIS2-C653-0.7M-WSM30 TURCK | In Stock | - | - | CSA | PVC | Turck | U-63085 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.7 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-63337 | 24 VDC | - | 4 Amps | IP67 | 1.5 Meters | ||
![]() TC8S2-N653-3M-SB3T TURCK | In Stock | - | - | - | PVC | Turck | - | 110 VAC;110 VDC | Non-Compliant | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U-63409 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1.4 Meters | ||
![]() TC9S2-A653-1M-SB3T TURCK | In Stock | - | - | - | PVC | Turck | U-63418 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-63442 | 24 VAC;24 VDC | - | 4 Amps | IP67 | 0.5 Meters |