- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXF20-0.5M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U0881-59 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() RKF46-7M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0881-69 | 600 VAC, 600 VDC | - | 10 A | IP67 | 7 m | ||
![]() RSF40-5M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0885-62 | 600 VAC, 600 VDC | - | 9 A | IP67 | 5 m | ||
![]() RSF35-0.2M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0888-3 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.2 m | ||
![]() FK4.4-4 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0890-62 | 250 VAC, 250 VDC | - | 4 A | IP68 | 4 m | ||
![]() CKCFD12-11-3 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U0893-01 | 300 VAC, 300 VDC | - | 6 A | IP67 | 3 m | ||
![]() MFSS3-0.5 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0898-77 | 125 VAC, 125 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() RSF56-1M/CS10309 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0898-89 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RSFV61-0.2/M20 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0899-23 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.2 m | ||
![]() FSV4.22-0.2/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0899-24 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() RSF20-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-08994 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() RKF61-0.5M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0905-50 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.5 m | ||
![]() RKF66-5M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0906-3 | 600 VAC, 600 VDC | - | 8 A | IP67 | 5 m | ||
![]() FKB5-0.5/14.5/S690 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0906-79 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() CKF19-19-3/S717 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U0907-05 | 150 VAC, 150 VDC | - | 9 A | IP67 | 3 m | ||
![]() FS4.5-0.5/14.5/S653 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0908-90 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FS8-0.1/CS10606 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U0908-95 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.1 m | ||
![]() FKV12-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U0911-01 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() FSFD12-1 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U0911-05 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 1 m | ||
![]() FK12-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U0911-08 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m |