- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS4.4-4 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0913-23 | 250 VAC, 250 VDC | - | 4 A | IP68 | 4 m | ||
![]() FS8-4 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U0913-25 | 60 VAC, 75 VDC | - | 2 A | IP68 | 4 m | ||
![]() MFKS6-1 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0919-56 | 125 VAC, 125 VDC | - | 2 A | IP67 | 1 m | ||
![]() FK4.5-1.5/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-09235 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1.5 m | ||
![]() RSSDFKSDED441-8M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-09241 | 60 VAC, 60 VDC | - | 2 A | IP68 | 8 m | ||
![]() RKFV190-0.3M/PG16 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U0924-95 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RSF106-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0925 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | UL | Turck | U0925-02 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U0925-07 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
![]() RSFV190-0.3M/PG16 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U0925-08 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() BKF5-5-1/M20 TURCK | In Stock | - | - | Front Mount | 5 | cUR | Turck | U-09313 | 300 VAC, 300 VDC | - | 8 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U0931-60 | 600 VAC, 600 VDC | Non-Compliant | 7 A | IP68 | 0.3 m | ||
![]() CSAFL16-12-3 TURCK | In Stock | - | - | Front Mount | 16 | UL | Turck | U0937-76 | 150 VAC, 150 VDC | - | 6 A | IP67 | 3 m | ||
![]() RXF36-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0939-85 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RKF46-5M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0943-32 | 600 VAC, 600 VDC | - | 10 A | IP67 | 5 m | ||
![]() FS8-0.2/PG13.5 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U0945-35 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.2 m | ||
![]() FSV4.4-0.1/14.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0951-15 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.1 m | ||
![]() BSFD6-6-1 TURCK | In Stock | - | - | Back Mount | 6 | cUR | Turck | U0952-04 | 300 VAC, 300 VDC | - | 7 A | IP67 | 1 m | ||
![]() BKF5-5-1 TURCK | In Stock | - | - | Front Mount | 5 | cUR | Turck | U0952-37 | 300 VAC, 300 VDC | - | 8 A | IP67 | 1 m | ||
![]() FSB3-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0957-60 | 250 VAC, 250 VDC | Compliant | 4 A | IP67 | 0.5 m |