- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSSFKSDE841-0.3M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-10943 | 60 VAC, 60 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() FS4.6-1 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U1103-31 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() FK4.5-2 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U1113 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() FK4.5-1/18.25/S621 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U1114-0 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U1115-1 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FK4.6-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U1117-6 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RKF57-1M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-11255 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RSF26-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-11277 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.5 m | ||
![]() FK6-2 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U1130-15 | 60 VAC, 75 VDC | - | 2 A | IP68 | 2 m | ||
![]() FS8-0.1 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U1130-26 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.1 m | ||
![]() MFKSV3F-5/S717/S760 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-11366 | 125 VAC, 125 VDC | - | 4 A | IP67 | 5 m | ||
![]() FK4.5-0.5/18.25/S613 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-11397 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RSF40-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-11673 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 7 | UL | Turck | U-11713 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1 m | ||
![]() RKF30-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-11849 | 600 VAC, 600 VDC | Non-Compliant | 9 A | IP67 | 1 m | ||
![]() FS4.4-1/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-12504 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() RKF50-0.2M/CS10131 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0963-89 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.2 m | ||
![]() MFKSV4-0.2 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0967-43 | 125 VAC, 125 VDC | - | 4 A | IP67 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 14 | cUR | Turck | U0969-68 | 30 VAC, 30 VDC | - | 3 A | IP67 | 0.2 m | ||
![]() RSF126-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U0970-21 | 600 VAC, 600 VDC | - | 7 A | IP68 | 2 m |