- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKV4.5-0.3/14.75/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | - | Turck | U0977-11 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.3 m | ||
![]() FK4.5-0.5/S653 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | Turck | U0978-21 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FKFD6/CS10085 TURCK | In Stock | - | - | Back Mount | 6 | - | - | Turck | U0978-22 | 60 VAC, 75 VDC | - | 1.5 A | IP68 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-15702 | 48 VAC;48 VDC | Non-Compliant | 4 Amps | IP67 | 20 Meters | ||
![]() VAS3-A653-3.3M/S3231 TURCK | In Stock | - | - | - | - | - | PVC | Turck | U2-26891 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 3.3 Meters | ||
![]() VAS22-C669-2M-RS5.3T TURCK | In Stock | - | - | - | - | - | CPE | Turck | U-28211 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPE | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2.8 Meters | ||
![]() VAS22-B669-0.5M-RS4T TURCK | In Stock | - | - | - | - | - | TPU | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.7 Meters | ||
![]() VIS2-B653-10M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-D653-4M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
![]() VIS2-F653-10M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-62680 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-A653-1M-SB3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-62742 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 1 Meters | ||
![]() VBS2-A653-2M-RS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CSA | PVC | Turck | U-62846 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.3 Meters | ||
![]() MFKS3-3.0 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | Turck | - | 125 VAC, 125 VDC | - | 4 A | IP67 | 3 m | ||
Tiny WHSL | In Stock | - | - | - | - | CSA | PVC | Turck | U-62887 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.2 Meters | ||
![]() VIS2-F653-6M-RS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-62932 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-63356 | 24 VDC | - | 4 Amps | IP67 | 0.6 Meters | ||
![]() TC8S2-P669-3M-WS5.3T TURCK | In Stock | - | - | - | - | - | TPU | Turck | U-63400 | 24 VDC | Non-Compliant | 4 Amps | IP67 | 3 Meters |