- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC9S2-A653-3M-RS5.3T TURCK | In Stock | - | - | - | PVC | Turck | U-63495 | 220 VAC;220 VDC | 4 Amps | IP67 | 3 Meters | ||
![]() TC8S2-A653-0.5M-SB3T TURCK | In Stock | - | - | - | PVC | Turck | U-63482 | 220 VAC;220 VDC | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-63552 | 24 VDC | 4 Amps | IP67 | 0.72 Meters | ||
![]() TC9S2-N653-5M TURCK | In Stock | - | - | - | PVC | Turck | U-63652 | 110 VAC;110 VDC | 4 Amps | IP67 | 5 Meters | ||
![]() VAS22-F654-10M TURCK | In Stock | - | - | - | CPE | Turck | U7106-23 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U-72181 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
![]() VAS3-D644-10M TURCK | In Stock | - | - | CSA | CPE | Turck | U-73424 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
![]() VAS22-C653-3M-RYM30 TURCK | In Stock | - | - | - | PVC | Turck | U-73542 | 220 VAC;220 VDC | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-A653-9M TURCK | In Stock | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 9 Meters | ||
![]() VBS2-B642-10M TURCK | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
![]() TC8S2-A653-25M TURCK | In Stock | - | - | - | PVC | Turck | U-76987 | 220 VAC;220 VDC | 4 Amps | IP67 | 25 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPU | Turck | U-77377 | 48 VAC;48 VDC | 4 Amps | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | - | 24 VDC | 4 Amps | IP67 | 3.5 Meters | ||
![]() VAS22-A642-0.5M-PSG3 TURCK | In Stock | - | - | - | PVC | Turck | U-81086 | 24 VAC;24 VDC | 4 Amps | IP67 | 0.5 Meters | ||
![]() TC8S2-A642-0.2M-PSG3 TURCK | In Stock | - | - | - | PVC | Turck | U-86258 | 24 VAC;24 VDC | 4 Amps | IP67 | 0.2 Meters | ||
![]() VAS22-D669-2M-WS5.3T TURCK | In Stock | - | - | - | TPU | Turck | U-88825 | 48 VAC;48 VDC | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-89655 | 220 VAC;220 VDC | 4 Amps | IP67 | 1.6 Meters | ||
![]() VAS22-A587-2M TURCK | In Stock | - | - | - | TPU | Turck | - | 125 VAC;125 VDC | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-F654-25M TURCK | In Stock | - | - | - | CPE | Turck | UX03001 | 48 VAC;48 VDC | 4 Amps | IP67 | 25 Meters |