- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CSA | PVC | Turck | UX03838 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.7 Meters | ||
![]() VAS22-F653-10M/S3231 TURCK | In Stock | - | - | - | - | - | PVC | Turck | UX05511 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | UX11560 | 220 VAC;220 VDC | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | UX12624 | 220 VAC;220 VDC | 4 Amps | IP67 | 2 Meters | ||
![]() BSF34-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | - | Turck | U-29358 | 600 VAC, 600 VDC | 15 A | IP67 | 0.2 m | ||
![]() BKF22-0.5/M18 TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | - | Turck | U2-12068 | 600 VAC, 600 VDC | 18 A | IP67 | 0.5 m | ||
![]() BKF34-0.3/M20 TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | - | Turck | U-86020 | 600 VAC, 600 VDC | 15 A | IP67 | 0.3 m | ||
![]() BKF44-0.5/M18 TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | - | Turck | U2-04308 | 600 VAC, 600 VDC | 15 A | IP67 | 0.5 m | ||
![]() DKF26-25-3 TURCK | In Stock | - | - | Front Mount | 26 | UL | - | Turck | U-02549 | 150 VAC, 150 VDC | 3 A | IP67 | 3 m | ||
![]() BKFV44-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | - | Turck | U-61277 | 600 VAC, 600 VDC | 15 A | IP67 | 1 m | ||
![]() HKFMF4024-0.2 TURCK | In Stock | - | - | Flange Mount | 6 | - | - | Turck | U-82087 | 600 VAC, 600 VDC | 35 A | IP67 | 0.2 m | ||
![]() DKF26-25-20/S717 TURCK | In Stock | - | - | Front Mount | 26 | UL | - | Turck | U-81955 | 150 VAC, 150 VDC | 3 A | IP67 | 20 m | ||
![]() BKFV44-0.5/M20 TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | - | Turck | UX00726 | 600 VAC, 600 VDC | 15 A | IP67 | 0.5 m | ||
![]() FKFD4.4-0.5 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | - | Turck | U4490-0 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FSV8-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | - | Turck | U0871-72 | 60 VAC, 75 VDC | 2 A | IP68 | 0.5 m | ||
![]() BKFDV19-19-0.5/M18 TURCK | In Stock | - | - | Back Mount | 19 | cUR | - | Turck | U2-12371 | 30 VAC, 30 VDC | 3 A | IP67 | 0.5 m | ||
![]() BSFD14-14-0.5/M18 TURCK | In Stock | - | - | Back Mount | 14 | cUR | - | Turck | - | 30 VAC, 30 VDC | 3 A | IP67 | 0.5 m | ||
![]() BSFD6-PCB/M18 TURCK | In Stock | - | - | Back Mount | 6 | - | - | Turck | U2-16551 | 300 VAC, 300 VDC | 7 A | IP67 | - | ||
![]() FK4.4-1/S618 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0969-70 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() FK4.4-2/S621 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U-29381 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m |