- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKF19-11-1 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U4669 | 150 VAC, 150 VDC | - | 9 A | IP67 | 1 m | ||
![]() GKDF30-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-47481 | 600 VAC, 600 VDC | Compliant | 30 A | IP67, IP68, IP69K | 1 m | ||
![]() RKF190-0.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-47532 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() RKF50-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-47821 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RSF35-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-47962 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() FK4.5-3/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-49184 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m | ||
![]() RSF76-0.6M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-51348 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.6 m | ||
![]() RKF190-0.6M/PG16 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-51998 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.6 m | ||
![]() CKF19-15-0.5 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-52295 | 150 VAC, 150 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() FSFD4.5-0.6 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-53681 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.6 m | ||
![]() FK4.5-3/S627 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-55387 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m | ||
![]() RKF55-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-57168 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.5 m | ||
![]() CKF19-19-2/S613 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-59168 | 150 VAC, 150 VDC | - | 9 A | IP67 | 2 m | ||
![]() RSFV579-1M/14.75 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-61057 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() FS6-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-61097 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() RKFV46-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-01698 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() FSFD57-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-03466 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() RSCFKFD840-4M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-03487 | 60 VAC, 60 VDC | Non-Compliant | 2 A | IP68 | 4 m | ||
![]() FKV4.4-2 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-03992 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() FS8-0.3/18.25 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-05231 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m |