- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS4.4-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-05162 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m | ||
![]() RKF6B6-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U2-05187 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() RKFV86-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U2-05195 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() FS4.5-0.5/S627 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-05225 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() MFKS6-0.2/CS10697 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U2-05536 | 125 VAC, 125 VDC | - | 2 A | IP67 | 0.2 m | ||
![]() CSFL12-11-5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U2-05809 | 300 VAC, 300 VDC | Compliant | 6 A | IP67 | 5 m | ||
![]() BKFD6-PCB TURCK | In Stock | - | - | Back Mount | 6 | - | Turck | U2-05844 | 250 VAC, 250 VDC | - | 5 A | IP67 | - | ||
![]() FS4.4-2/14.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2064-0 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() FKFD4.4-1-RS4.4T TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U2-06872 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-06984 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() CSNFV16-16-1 TURCK | In Stock | - | - | Front Mount | 16 | UL | Turck | U2-07193 | 300 VAC, 300 VDC | Compliant | 3 A | IP67 | 1 m | ||
![]() WFSD6-PCBH TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U2-07367 | 60 VAC, 75 VDC | - | 2 A | IP68 | - | ||
![]() RKF50-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-07589 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() RSFV35-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2-07732 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() CKF19-19-1/S613 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U2-07822 | 150 VAC, 150 VDC | - | 9 A | IP67 | 1 m | ||
![]() RKF56-1MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-07852 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | UL | Turck | U2-07996 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() RKF36-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2-08222 | 600 VAC, 600 VDC | - | 10 A | IP67 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 9 | UL | Turck | U2-08392 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
![]() MFKS4F TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | - | 125 VAC, 125 VDC | - | 4 A | IP67 | - |