- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFKS6F TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U2-08600 | 125 VAC, 125 VDC | - | 2 A | IP67 | - | ||
![]() RSFV50-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-08773 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() FKFD4.6-0.6 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U2-09273 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.6 m | ||
![]() CSFLV19-19-1 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U2-09294 | 150 VAC, 150 VDC | - | 9 A | IP67 | 1 m | ||
![]() FSV4.5-0.2/14.5 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U2-10092 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() FKW4.5-1/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U2-09965 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U2-10106 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.9 m | ||
![]() RSF36-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-21149 | 600 VAC, 600 VDC | - | 10 A | IP67 | 5 m | ||
![]() WFS4.5-PCB/CS10643 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U2-11618 | 250 VAC, 250 VDC | - | 4 A | IP68 | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U2-12696 | 600 VAC, 600 VDC | - | 18 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12698 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12710 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12722 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12724 | 600 VAC, 600 VDC | Compliant | 15 A | IP67, IP68, IP69K | 0.5 m | ||
![]() RSF190-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U2-13790 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RSF190-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U2-13802 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() FSV4.5-0.5/M20 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-21696 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FSFDV8 TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U2-18251 | 60 VAC, 75 VDC | - | 1.5 A | IP68 | - | ||
![]() FKFD12-5/S717 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-12872 | 60 VAC, 75 VDC | - | 2 A | IP68 | 5 m | ||
![]() FKV4.5-1/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-13035 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m |