- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSF19-19-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | cUR | Turck | U-13092 | 30 VAC, 30 VDC | - | 3 A | IP67 | 1 m | ||
![]() RXF76-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-13415 | 600 VAC, 600 VDC | - | 8 A | IP68 | 2 m | ||
![]() RKF40-3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-13855 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m | ||
![]() RSF57-0.5M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-13873 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.5 m | ||
![]() FKFD10-1.5 TURCK | In Stock | - | - | Back Mount | 10 | UL | Turck | U-14113 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1.5 m | ||
![]() RSFP66-0.4M TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-14248 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.4 m | ||
![]() FSSDEV577-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-14264 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() MFS4-2 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-14706 | 125 VAC, 125 VDC | - | 4 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | UL | Turck | U-14984 | 600 VAC, 600 VDC | Non-Compliant | 7 A | IP68 | 3 m | ||
![]() RSFV66-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-63806 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.5 m | ||
![]() FKFDD440-0.7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-63852 | 60 VAC, 60 VDC | Compliant | 2 A | IP68 | 0.7 m | ||
![]() RSFPV40-5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-63948 | 600 VAC, 600 VDC | - | 9 A | IP68 | 5 m | ||
![]() FK12-4/18.25 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-65229 | 60 VAC, 75 VDC | - | 2 A | IP68 | 4 m | ||
![]() RKF20-0.3M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-65663 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() FSB3-3/18.25 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-66904 | 250 VAC, 250 VDC | - | 4 A | IP67 | 3 m | ||
![]() RKF61-2M/M20 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-67100 | 600 VAC, 600 VDC | - | 8 A | IP67 | 2 m | ||
![]() FKV4.4-0.2/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-67268 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() RKF30-0.7M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-67288 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.7 m | ||
![]() RKF50-0.7M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-67290 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.7 m | ||
![]() RSF30-0.7M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-67291 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.7 m |