- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKMRSFP5711-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U7298-11 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RSCFKFD572-2.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U7299 | 250 VAC, 250 VDC | Non-Compliant | 4 A | IP68 | 2.5 m | ||
![]() RKFP572-4M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U7306-4 | 300 VAC, 300 VDC | - | 5 A | IP67 | 4 m | ||
![]() RSFV190-0.5M/PG16 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-73083 | 300 VAC, 300 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() RSF578-0.3M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U7314 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-73387 | 600 VAC, 600 VDC | - | 7 A | IP68 | 3 m | ||
![]() FSBV6-1/18.25 TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U-73398 | 250 VAC, 250 VDC | - | 4 A | IP67 | 1 m | ||
![]() CKFV19-19-0.2 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-73447 | 150 VAC, 150 VDC | - | 9 A | IP67 | 0.2 m | ||
![]() RKF20-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-73464 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() FK4.5-4/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-73796 | 250 VAC, 250 VDC | - | 4 A | IP68 | 4 m | ||
![]() CKCFV12-9-0.3 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-73810 | 300 VAC, 300 VDC | - | 6 A | IP67 | 0.3 m | ||
![]() RSSDFSSDED441-1.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-73916 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1.5 m | ||
![]() RSFV30-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-73978 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RSMRKFP5732-3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-74030 | 300 VAC, 300 VDC | - | 5 A | IP67 | 3 m | ||
![]() RXF47-1M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-74072 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RKF31-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74100 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() RSF50-2M/M20W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-74119 | 600 VAC, 600 VDC | - | 9 A | IP67 | 2 m | ||
![]() RSF30-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74146 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() RKF31-3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74153 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m | ||
![]() FKV4.5-10/18.25 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-74184 | 250 VAC, 250 VDC | - | 4 A | IP68 | 10 m |