- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSFV57-0.3M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U7839-03 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.3 m | ||
![]() RSF30-2M/S1658 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-78405 | 600 VAC, 600 VDC | - | 9 A | IP67 | 2 m | ||
![]() RKSDFKSDED4410-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-78634 | 60 VAC, 60 VDC | - | 2 A | IP68 | 7 m | ||
![]() RSSDFKSDED441-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-78793 | 60 VAC, 60 VDC | - | 2 A | IP68 | 7 m | ||
![]() CKBF12-11-5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-83713 | 300 VAC, 300 VDC | - | 6 A | IP67 | 5 m | ||
![]() RSF66-1M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-83826 | 600 VAC, 600 VDC | - | 8 A | IP67 | 1 m | ||
![]() RSF66-2M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-83827 | 600 VAC, 600 VDC | - | 8 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-83828 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1 m | ||
![]() FSV8-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-83833 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() RXF66-2MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-83975 | 600 VAC, 600 VDC | - | 8 A | IP67 | 2 m | ||
![]() RKF30-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-84171 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() RKF30-3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-84172 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m | ||
![]() CKFD19-19-1/S717 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-84369 | 150 VAC, 150 VDC | - | 9 A | IP67 | 1 m | ||
![]() FSV8-0.5/M16 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-84456 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() CKFD64-6-5 TURCK | In Stock | - | - | Back Mount | 6 | - | Turck | U-84472 | 300 VAC, 300 VDC | - | 20 A | IP67 | 5 m | ||
![]() FKFDD444-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-84577 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1 m | ||
![]() RSF30-5M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-84584 | 600 VAC, 600 VDC | - | 9 A | IP67 | 5 m | ||
![]() MFKS6F-1/S717 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-84799 | 125 VAC, 125 VDC | - | 2 A | IP67 | 1 m | ||
![]() RKFV58-1M/14.5W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-84940 | 300 VAC, 300 VDC | - | 9 A | IP67 | 1 m | ||
![]() GKDF32-10M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-84952 | 600 VAC, 600 VDC | Compliant | 25 A | IP67, IP68, IP69K | 10 m |