- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Mounting | Qualification | RoHS | Termination Method | Tolerance Voltage | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Technology | Resistor Type | Failure Rate | Lead Spacing | Ripple Current | Lead Style | Manufacturer Size Code | Shielded | ESR | Energy | Diode Configuration | ESD Protection | Varistor Voltage | Resistance Tolerance | Continuous Collector Current | Clamping Current | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK4-4T-2-S715 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 | ||
![]() RK4-4T-22-RS4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | - | 200.0000 ppm/°C | - | 39 Ohm | - | - | - | 0.1 W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.6 mm | 0.8 mm | ||
![]() RK4-4T-21-RS4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1.02 x 0.51 x 0.61 | ||
Tiny WHSL | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | -55 to 135 °C | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK4-4T-25-S1050 TURCK | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | 61 mA | - | R | - | 15 Ohm | - | - | - | - | - | - | - | - | 2 mm | 2.05 x 1.3 x 1.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | -55 to 125 °C | - | Surface Mount | - | - | - | 275 pF | - | - | Multilayer | - | - | - | - | Wraparound | - | - | - | 2 J | - | Yes | 100 V | - | - | 1 A | - | 3.2 mm | - | ||
![]() RK4-4T-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/11 | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | T | - | - | - | H | - | 180 mOhm | - | - | - | - | - | - | - | - | 7.24 mm | 7.24 x 3.81 x 2.79 | ||
![]() RK4-4T-3-4-RS4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK4-4T-4-WK4-4T TURCK | In Stock | - | - | Gold | - | - | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | - | TNC-SMA Adapter | - | - | 2 Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | -55 to 125 °C | - | - | - | - | - | 400 pF | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | 41 V | - | - | - | - | 3.2 mm | - | ||
![]() RK4-4T-4-S90-SV TURCK | In Stock | - | - | Tin Over Nickel | - | Thermoplastic | Straight | - | Phosphor Bronze | Through Hole | - | Non-Compliant | Solder | - | - | -55 to 170 °C | - | - | - | - | SKT | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.56 mm | - | ||
![]() RK4-4T-4-8-RS4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | 1 | - | - | - | 1.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 6.4 mm | 3.2 | ||
![]() RK4-4T-2-9-RS4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 270 Ohm | - | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2 | 1.25 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | - | - | 5 mm | - | - | - | - | 1.6 mOhm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Straight | - | Brass | Cable Mount | - | - | Crimp | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 14.55 mm | - | ||
![]() RK4-4T-6-WS4-4T-SV TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Dual Anode | - | - | - | - | - | 100 | - | - | ||
![]() RK4-4T-5-5-WS4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/11 | - | - | - | - | - | - | - | - | - | - | 220 uF | - | - | - | - | T | - | - | - | H | - | 180 mOhm | - | - | - | - | - | - | - | - | 7.24 mm | 7.24 x 3.81 x 2.79 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 | - | - | - | - | ||
![]() RK4-4T-8-RS4-4T-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 |