- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Capacitance Tolerance | Contact Materials | Contact Sizes | Interface Type | Manufacturer | Manufacturer Part Number | Mounting | Qualification | RoHS | Supplier Package | Tab Size | Wire Size | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pin Count | Number of Outputs | Lead Spacing | Shielded | Resistance Tolerance | Supply Current | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC12T-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC12T-5-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 6.35 x 2.03 | ||
![]() RKC12T-4-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | 5.72 mm | 5.72 x 6.35 x 2.54 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | ||
![]() RKC4-4Q-5-S90-S849 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-32027 | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 2.03 x 2.03 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | 680 mOhm | - | - | 1 W | - | - | - | - | 5 | - | - | 6.35 mm | 3.1 mm | ||
![]() RKC12T-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | QFN EP | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | ||
![]() RKC4-4Q-3-S849 TURCK | In Stock | - | - | - | - | - | - | - | - | Serial | - | - | Surface Mount | - | - | QFN EP | - | - | -40 to 125 °C | - | - | High Side | - | - | - | - | 24 | 4 | - | - | - | 6.5 mA | 4 to 28 V | - | - | ||
![]() RKC12T-10-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 1.6 pF | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.55 x 0.4 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.49 x 1.27 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 pF | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.6 mm | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | Turck | U-39483 | - | - | - | - | 5.16 mm² | 15.5, 20 AWG | -25 to 105 °C | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | 5.08 mm | - | - | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | -25 to 85 °C | Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 mm | - | ||
![]() RKC4-4T-1-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC4-4T-1-S622 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 16 | - | - | - | Cable Mount | - | - | - | - | 18 to 16, 30 AWG | -40 to 125 °C | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 18.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | Straight | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | No | - | - | - | 5.08 mm | - |