- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Capacitance Tolerance | Input Frequency | Lens Dimensions | Maximum Output Power | Maximum Voltage Rating | Minimum Isolation Voltage | Mounting | Mounting Orientation | Qualification | RoHS | Supplier Package | Switching Regulator | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Capacitance | Power Rating | Resistor Type | Current Rating | Pin Count | Number of Outputs | Output Voltage | Cable Length | Output Current | Viewing Angle | Output Power | Memory Density | Reverse Voltage | Resistance Tolerance | Peak Wavelength | Number of Cores | Input Voltage | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC4-5T-4-S1587 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | 160 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | ||
![]() RKC6T-15-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC6T-30-RSC6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 15 kOhm | - | 6 W | High Voltage/Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | 77 mm | - | - | - | ||
![]() RKC8-6T-1-RSC8-6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC8-6T-5-RSC8-6T TURCK | In Stock | - | - | - | - | 47 to 440 Hz | - | 40 W | - | 4000 Vdc | Through Hole | - | - | - | - | - | - | - | -25 to 70 °C | - | Regulated | - | - | - | - | - | 7 | 2 | 12, -12 V | - | 1.66 A | - | - | - | - | - | - | - | 90 to 264 V | - | - | - | - | ||
![]() RKC8-6T-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 | - | - | ||
![]() RKC8T-0-4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC8T-0-5-WSC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | Through Hole | - | - | Compliant | DIP | Yes | - | - | -40 to 105 °C | - | - | - | - | - | - | - | 7 | 1 | 3.3 V | - | 2.5 A | - | 8.3 W | - | - | - | - | - | 9 to 36 V | - | - | - | - | ||
![]() RKC6T-4-S618 TURCK | In Stock | - | - | - | - | - | 2.4x2.4x0.9 mm | - | - | - | Surface Mount | Top Mount | - | - | PLCC | - | - | - | -40 to 100 °C | - | - | - | - | - | - | - | 2 | - | - | - | - | 120 ° | - | - | 12 V | - | 622 nm | - | - | - | - | - | - | ||
![]() RKC8T-0-6-RSC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | - | 100.0000 ppm/°C | - | 523 Ohm | - | 0.2 W | High Power | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() RKC8-6T-0-5-RSC8-6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 600 Vac | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | FlexLine Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC8T-0-2-RSC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | ||
![]() RKC8T-0-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | Non-Compliant | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | - | - | ||
![]() RKC8T-10-S849 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC6T-6-S618 TURCK | 2227 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V ac, 36 V dc | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | 2 | - | - | - | 8 | - | - | - | IP68, IP69K | 6m | ||
![]() RKC8T-2-S618 TURCK | In Stock | - | - | Cable | 1% | - | - | - | - | - | - | - | MIL-PRF-55681 | Compliant | - | - | 75 V | - | - | - | - | - | 13 pF | - | - | 2 A | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 mm | - | 1.999488 m | ||
![]() RKC8T-2-8-S1555 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | ||
![]() RKC8T-2-4-RSC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |