- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Contact Materials | Frequency Aging | Mode of Oscillation | Mounting | Qualification | RoHS | Shaft Length | Standard Frequency | Supplier Package | Tab Size | Termination Method | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Inductance | Plating | Load Capacitance | Frequency Tolerance | Family | Adjustment Type | Number of Turns | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Number of Gangs | Shaft Diameter | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC8T-10-S715 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 5.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | ||
![]() RKC8T-25-RSC8T-S715 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uH | - | - | - | - | - | - | 20 | 4.5 A | - | - | - | - | 4.45 | 4.06 mm | ||
![]() RKC8T-12-S618 TURCK | In Stock | - | - | - | - | Polyamide 66 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | -25 to 105 °C | - | - | - | Receptacle | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2 mm | - | ||
![]() RKC8T-2-5-RKC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 22.23 mm | - | - | - | - | - | - | ± 500ppm/°C ppm/°C | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | Slotted | 1 Turns | - | - | - | 5 | 1 | 10.31 mm | 22.23 mm | 36.65 mm | ||
![]() RKC8T-35 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | MIL-R-10509 | Non-Compliant | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 221 Ohm | - | - | 0.125 W | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.06 | - | ||
![]() RKC8T-8-RSC8T-S1555 TURCK | In Stock | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 40 MHz | SMD | - | - | - | -20 to 70 °C | - | Crystal | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 60 Ohm | - | - | - | - | - | ||
![]() RKC8T-15-S715 TURCK | In Stock | - | - | - | - | - | - | - | ±3 ppm/Year | Fundamental | Surface Mount | - | - | - | 50 MHz | - | - | - | - | -10 to 60 °C | - | Crystal | - | - | - | - | - | - | 15 ppm | 4 | - | - | - | 8 pF | ±15 ppm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKCN5T-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.068 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.02 | ||
![]() RKE4-4T-4-P7X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | ||
![]() RKK4-4T-5-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKK4-4T-6-RSK4-4T TURCK | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 5.14 mm² | - | 22 to 18, 22 AWG | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 21.71 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-4T-5-RSV4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors for HDMI Standards | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-5T-10-RKV4-5T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Insertion Force FASTON Terminals | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-5T-4-RSV4-5T TURCK | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 5.04 mm² | - | - | - | - | Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 19.7 mm | - | ||
![]() RKV4-5T-5-S653 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-6T-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-6T-30 TURCK | In Stock | - | - | Gold | - | Nylon | Right Angle | Phosphor Bronze | - | - | Cable Mount | - | - | - | - | - | - | IDT | - | -55 to 105 °C | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | ||
![]() RKV4T-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 |