- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Frequency Aging | Mode of Oscillation | Mounting | Qualification | RoHS | Standard Frequency | Tab Size | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Number of Rows | Gender | Capacitance | Pitch | Frequency Stability | Pin Count | Number of Contacts | Output Voltage | Housing Color | Row Spacing | Plating | Load Capacitance | Output Current | Frequency Tolerance | Family | Screening Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC8T-15-S715 TURCK | In Stock | - | - | - | - | - | - | - | - | ±3 ppm/Year | Fundamental | Surface Mount | - | - | 50 MHz | - | - | - | - | -10 to 60 °C | Crystal | - | - | - | - | 15 ppm | 4 | - | - | - | - | - | 8 pF | - | ±15 ppm | - | - | - | - | ||
![]() RKCN5T-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.068 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.02 | ||
![]() RKE4-4T-4-P7X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | ||
![]() RKK4-4T-5-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKK4-4T-6-RSK4-4T TURCK | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 5.14 mm² | - | - | 22 to 18, 22 AWG | - | - | - | Receptacle | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 21.71 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-4T-5-RSV4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors for HDMI Standards | - | - | - | ||
![]() RKV4-5T-10-RKV4-5T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Insertion Force FASTON Terminals | - | - | - | ||
![]() RKV4-5T-4-RSV4-5T TURCK | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | 5.04 mm² | - | - | - | - | Quick Disconnect Terminal | - | Receptacle | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 19.7 mm | - | ||
![]() RKV4-5T-5-S653 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-6T-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-6T-30 TURCK | In Stock | - | - | Gold | - | Nylon | Right Angle | - | Phosphor Bronze | - | - | Cable Mount | - | - | - | - | IDT | - | - | -55 to 105 °C | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | White | - | - | - | - | - | - | - | 5.08 mm | - | ||
![]() RKV4T-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | ||
![]() RKV4T-15-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | Commercial grade | - | -10 to 70 °C | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 10 A | - | - | Commercial | - | - | ||
![]() RS4-5T-8-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | Non-Compliant | - | - | - | Commercial grade | - | -10 to 70 °C | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | 6.5 A | - | - | Commercial | - | - | ||
![]() RS4T-6-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
![]() RSC12T-6-S618 TURCK | In Stock | - | - | - | - | - | - | 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.6 mm | ||
![]() RSC4-4T-10-S622 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.55 x 0.4 | ||
![]() RSCV12T-2-S618 TURCK | In Stock | - | - | Gold | - | Polyester | Straight | - | Beryllium Copper | - | - | Through Hole | - | Non-Compliant | - | - | Solder | - | - | -55 to 105 °C | DIP Socket | 2 | Receptacle | - | 2.5400 mm | - | - | 20 POS | - | - | 7.74 mm | - | - | - | - | - | - | 25.4 mm | - |