- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Body Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Gender | Contact Type | Current Rating | Number of Poles | Temperature Range | Cable Diameter Range | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKW 3M-3.2-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
![]() 1122972 TURCK | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-RSM 66-318-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKW 3M-P7X2-2-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | ||
![]() 1465767 TURCK | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS3131-0 TURCK | In Stock | - | - | 3 | - | PBT | - | Turck | U0490 | - | 250 VAC | 250 VDC | Male with Male Threads | Screw Terminal | 4 A | - | -40-85 °C | 4-6 mm | IP67 | ||
![]() BS71101-0/219-16MM TURCK | In Stock | - | - | 10 | - | Nylon | - | Turck | U2-14991 | Compliant | 600 VAC | 600 VDC | Male with Male Threads | Screw Terminal | 7 A | - | -40-105 °C | 9-16 mm | IP67 | ||
![]() BMSWS8151-0/9/S3114 TURCK | In Stock | - | - | 5 | - | Nickel-Plated Brass | - | Turck | U2-18714 | Non-Compliant | 60 VAC | 60 VDC | Male with Male Threads | Screw Terminal | 4 A | - | -25-85 °C | 6-8 mm | IP67 | ||
![]() BMSWS8251-8.5 TURCK | In Stock | - | - | 5 | - | Nickel-Plated Brass | - | Turck | 6904724 | Yes | 125 VAC | 125 VDC | Male with Male Threads | Screw Terminal | 4 A | - | -40-85 °C | 4-9 mm | IP67 | ||
![]() BS12-0 TURCK | In Stock | - | - | 12 | - | Nylon | - | Turck | U0896-12 | Compliant | 60 VAC | 60 VDC | Male with Male Threads | Solder Cup | 3 A | - | -40-85 °C | 6-8 mm | IP67 | ||
![]() BK6-0 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-02862 | Compliant | 60 VAC | 60 VDC | Female with Female Threads | Solder Cup | 5 A | 6 | -40-85 °C | 6-8 mm | IP67 | ||
![]() BS44-0 TURCK | In Stock | - | - | 4 | - | Nylon | - | Turck | U2-14096 | Compliant | 600 VAC | - | Male with Male Threads | Screw Terminal | 15 A | 4 | -40-90 °C | 8-11 mm | IP67 | ||
![]() GSDM40-0 TURCK | In Stock | - | - | 4 | - | Nylon | - | Turck | U2-14826 | - | 600 VAC | - | Male with Male Threads | Screw Terminal | 31 A | 4 | -40-90 °C | 9-26 mm | IP67 | ||
![]() GKDA30-0 TURCK | In Stock | - | - | - | - | Nickel-Plated Brass | cULus | Turck | U2-16369 | - | 600 VAC | 600 VDC | Female with Female Threads | Screw Terminal | 30 A | 3 | -40-90 °C | 9-26 mm | IP67 | ||
![]() BV71121-0/21 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-23580 | - | 600 VAC | 600 VDC | Female with Female Threads | Screw Terminal | 7 A | 12 | -40-105 °C | - | IP67 | ||
![]() BV71101-0/21 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-23583 | - | 600 VAC | 600 VDC | Female with Female Threads | Screw Terminal | 7 A | 10 | -40-105 °C | - | IP67 | ||
![]() BSV716B61-0/21 TURCK | In Stock | - | - | 6 | - | Nylon | - | Turck | U2-23591 | - | 600 VAC | 600 VDC | Male with Male Threads | Screw Terminal | 8 A | - | -40-105 °C | 9-16 mm | IP67 | ||
![]() BS4241-0/13.5 TURCK | In Stock | - | - | 4 | - | Nylon | UL | Turck | U2-29170 | - | 300 VAC | 300 VDC | Male with Male Threads | Screw Terminal | 9 A | - | -25-85 °C | 10-12 mm | IP67 | ||
![]() BS4141-0/9(DCPINOUT) TURCK | In Stock | - | - | 4 | - | Nickel-Plated Zinc | UL | Turck | U2-30656 | - | 600 VAC | 600 VDC | Male with Male Threads | Screw Terminal | 9 A | - | -25-85 °C | 6-8 mm | IP67 | ||
![]() B5233-0 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-31430 | - | 60 VAC | 75 VDC | Female with Female Threads | Screw Terminal | 4 A | 3 | -40-85 °C | 3-5 mm | IP67 |