- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Body Material | Approvals | Manufacturer | Manufacturer Part Number | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Gender | Contact Type | Current Rating | Number of Poles | Temperature Range | Cable Diameter Range | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1122964 TURCK | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6625502 TURCK | In Stock | - | - | - | - | - | - | - | - | -50 - 80 | -25 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 6625640 TURCK | In Stock | - | - | - | - | - | - | - | - | -50 - 80 | -25 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() CSFL16-0 TURCK | In Stock | - | - | 16 | - | Nickel-Plated Brass | - | Turck | U0881-34 | - | - | - | Compliant | 150 VAC | 150 VDC | Male with Female Threads | Solder Lug | 8 A | 16 | -40-125 °C | - | IP65 | ||
![]() BS8151-0/8-11MM TURCK | In Stock | - | - | 5 | - | Nylon | - | Turck | U2-02019 | - | - | - | - | 60 VAC | 60 VDC | Male with Male Threads | Screw Terminal | 4 A | - | -25-85 °C | 8-11 mm | IP67 | ||
![]() DBS8141-0 TURCK | In Stock | - | - | 4 | - | Nylon | - | Turck | U2-02837 | - | - | - | - | 250 VAC | 250 VDC | Male with Male Threads | Screw Terminal | 4 A | - | -25-85 °C | - | IP67 | ||
![]() BV4161-05-13MM TURCK | In Stock | - | - | - | - | Polyamide | - | Turck | U2-18365 | - | - | - | Non-Compliant | 600 VAC | 600 VDC | Female with Female Threads | Screw Terminal | 8 A | 6 | -40-90 °C | 5-13 mm | IP67 | ||
![]() B4231-0/13.5 TURCK | In Stock | - | - | - | - | Nylon | UL | Turck | U2-29171 | - | - | - | - | 300 VAC | 300 VDC | Female with Female Threads | Screw Terminal | 12 A | 3 | -25-85 °C | 10-12 mm | IP67 | ||
![]() BSV4131-0/9 TURCK | In Stock | - | - | 3 | - | Nylon | - | Turck | U2-32215 | - | - | - | - | 600 VAC | 600 VDC | Male with Male Threads | Screw Terminal | 9 A | - | -40-85 °C | 6-8 mm | IP67 | ||
![]() BV71121-0/21 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-23580 | - | - | - | - | 600 VAC | 600 VDC | Female with Female Threads | Screw Terminal | 7 A | 12 | -40-105 °C | - | IP67 | ||
![]() BV71101-0/21 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-23583 | - | - | - | - | 600 VAC | 600 VDC | Female with Female Threads | Screw Terminal | 7 A | 10 | -40-105 °C | - | IP67 | ||
![]() BSV716B61-0/21 TURCK | In Stock | - | - | 6 | - | Nylon | - | Turck | U2-23591 | - | - | - | - | 600 VAC | 600 VDC | Male with Male Threads | Screw Terminal | 8 A | - | -40-105 °C | 9-16 mm | IP67 | ||
![]() BS4241-0/13.5 TURCK | In Stock | - | - | 4 | - | Nylon | UL | Turck | U2-29170 | - | - | - | - | 300 VAC | 300 VDC | Male with Male Threads | Screw Terminal | 9 A | - | -25-85 °C | 10-12 mm | IP67 | ||
![]() BS4141-0/9(DCPINOUT) TURCK | In Stock | - | - | 4 | - | Nickel-Plated Zinc | UL | Turck | U2-30656 | - | - | - | - | 600 VAC | 600 VDC | Male with Male Threads | Screw Terminal | 9 A | - | -25-85 °C | 6-8 mm | IP67 | ||
![]() B5233-0 TURCK | In Stock | - | - | - | - | Nylon | - | Turck | U2-31430 | - | - | - | - | 60 VAC | 75 VDC | Female with Female Threads | Screw Terminal | 4 A | 3 | -40-85 °C | 3-5 mm | IP67 | ||
![]() 6625033 TURCK | In Stock | - | - | - | - | - | - | - | - | -40 - 105 | 0 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 6625068 TURCK | In Stock | - | - | - | - | - | - | - | - | -40 - 105 | 0 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 6625520 TURCK | In Stock | - | - | - | - | - | - | - | - | -50 - 80 | -25 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 6625069 TURCK | In Stock | - | - | - | - | - | - | - | - | -40 - 105 | 0 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |