- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Body Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Connector Type | Gender | Contact Type | Current Rating | Number of Poles | Temperature Range | Cable Diameter Range | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 | - | - | Turck | - | - | - | - | 250 V | Y-Splitter | Male to (2) Female | - | 4 A | 5 | - | - | IP68 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKW 3M-3.8-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG 4Z-0.2-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG 3M-3.6-PSW 3M TURCK | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG 3M-3-PKG 3M TURCK | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSDM/2GKDM40 TURCK | In Stock | - | - | 4 | - | - | Turck | U2-14750 | - | - | - | 600 Volts | T-Splitter | Male to (2) Female | - | 25 Amps | 4 | - | - | IP67 | ||
![]() RSM50-J12/23 TURCK | In Stock | - | - | 5 | - | UL;CSA | Turck | - | - | - | - | 300 Volts | Terminating Plug | Male | - | 9 Amps | 5 | - | - | IP67 | ||
![]() RSM50-J12/24/45 TURCK | In Stock | - | - | 5 | - | UL;CSA | Turck | - | - | - | - | 300 Volts | Terminating Plug | Male | - | 9 Amps | 5 | - | - | IP67 | ||
![]() SH-GKDA/GSDA/GKDA40 TURCK | In Stock | - | - | 4 | - | - | Turck | U2-16636 | - | - | - | 600 Volts | Y-Splitter | Male to (2) Female | - | 25 Amps | 4 | - | - | IP67 | ||
![]() RSMRKM57-0/VM TURCK | In Stock | - | - | 5 | - | - | Turck | - | - | - | - | 300 Volts | Size Adapter | Male to Female | - | 5 Amps | 5 | - | - | IP67 | ||
![]() RKE57-TR2/S1055 TURCK | In Stock | - | - | 5 | - | - | Turck | U2-27520 | - | - | - | 30 Volts | Terminating Plug | Female | - | - | 5 | - | - | IP68 | ||
Tiny WHSL | In Stock | - | - | 3 | - | - | Turck | U2-29452 | - | - | - | 600 Volts | Y-Splitter | Male to (2) Female | - | 25 Amps | 3 | - | - | IP67 | ||
![]() GKDM40-0 TURCK | In Stock | - | - | 4 | Nylon | - | Turck | U2-14827 | - | 600 VAC | - | - | - | Female with Female Threads | Screw Terminal | 31 A | 4 | -40-90 °C | 9-26 mm | IP67 | ||
![]() BSV4151-0/9/DNET TURCK | In Stock | - | - | 5 | Nylon | - | Turck | U2-32462 | - | 250 VAC | 250 VDC | - | - | Male with Male Threads | Screw Terminal | 9 A | - | -25-85 °C | 6-8 mm | IP67 | ||
![]() PKW 4M-3-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG 4Z-0.6-PSW 3M TURCK | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | U-48428 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-RKC4-4T-100-S849 TURCK | In Stock | - | - | - | - | - | Turck | U-48390 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-WKC4-5T-2-S849 TURCK | In Stock | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - |