- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Body Material | Approvals | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Termination Type | Coupling Type | Number of Poles | Contact Finish Termination | Temperature Range | Mains Connector Rating | Cable Diameter Range | IP Rating | Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WKC 12T-3/S101 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKDM40-0 TURCK | In Stock | - | - | - | - | - | 4 | - | - | Nylon | - | - | - | - | - | Turck | U2-14827 | - | - | - | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | Female with Female Threads | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 31 A | - | - | - | - | - | - | 4 | - | -40-90 °C | - | 9-26 mm | IP67 | - | - | - | ||
![]() BSV4151-0/9/DNET TURCK | In Stock | - | - | - | - | - | 5 | - | - | Nylon | - | - | - | - | - | Turck | U2-32462 | - | - | - | - | - | - | - | 250 VAC | 250 VDC | - | - | - | - | - | - | - | - | Male with Male Threads | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | -25-85 °C | - | 6-8 mm | IP67 | - | - | - | ||
![]() 8MB12Z-5P3-CS19 TURCK | In Stock | - | - | - | - | - | 5 | - | - | Plastic | UL | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() BS8151-0/PG9 TURCK | 73 | - | - | Gold | - | CABLE | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | GOLD | Brass | HANS TURCK GMBH & CO KG | TURCK Inc | BS8151-0/PG9 | - | - | Active | 5.81 | - | Yes | - | - | - | 60V | - | e4 | - | EAR99 | MAINS POWER CONNECTOR | - | - | - | 8536.69.40.30 | NO | NO | NO | - | - | - | GENERAL PURPOSE | 5 | - | unknown | 4A | - | MALE | - | - | SCREW | THREADED | - | GOLD | - | 4A, 125V 30VAC/36VDC | - | - | - | - | - | ||
![]() RK4.4T-7/S1050 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5146-0 TURCK | In Stock | - | - | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | Turck | U6579-1 | - | - | - | - | - | - | - | 32 VAC | 32 VDC | - | - | - | - | - | - | - | - | Female with Female Threads | - | - | - | - | - | Axial Piercing | - | - | - | - | - | 4 A | - | - | - | - | - | - | 4 | - | -40-85 °C | - | 4-5 mm | IP67 | - | - | - | ||
![]() B8151-0/PG9 TURCK | 205 | - | - | - | - | CABLE | - | POLYBUTYLENE TEREPHTHALATE | - | PBT | - | - | NOT SPECIFIED | - | HANS TURCK GMBH & CO KG | Turck | U6565 | - | - | Active | 5.64 | - | Yes | - | 60 VAC | 60 VDC | - | - | - | - | - | CIRCULAR CONNECTOR | - | - | Female with Female Threads | - | NO | NO | YES | NO | Screw Terminal | NO | GENERAL PURPOSE | 5 | - | unknown | 4 A | - | FEMALE | NO | SOLID | SCREW | THREADED | 5 | - | -25-85 °C | - | 4-8 mm | IP67 | - | - | - | ||
![]() B8141-0 TURCK | 114 | - | - | Nickel | - | CABLE | - | POLYBUTYLENE TEREPHTHALATE | - | PBT | - | - | NOT SPECIFIED | Brass | HANS TURCK GMBH & CO KG | Turck | U6545 | - | - | Contact Manufacturer | 5.18 | Compliant | - | - | 250 VAC | 250 VDC | 250V | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | Female with Female Threads | 8536.69.40.20 | NO | NO | YES | NO | Screw Terminal | NO | GENERAL PURPOSE | 4 | - | unknown | 4 A | 4 | FEMALE | NO | SOLID | SCREW | THREADED | 4 | - | -25-85 °C | - | 4-6 mm | IP67 | - | No SVHC | IP67 | ||
![]() BS5133-0 TURCK | 58 | - | - | Gold | - | Cable Mount | - | POLYBUTYLENE TEREPHTHALATE | Nylon | - | - | Straight | NOT SPECIFIED | Brass | HANS TURCK GMBH & CO KG | TURCK Inc | BS5133-0 | +85°C | -40°C | Active | 5.82 | Compliant | - | Solder | - | - | 60.0 V , 75.0 V | BS | - | - | EAR99 | MAINS POWER CONNECTOR | - | - | Female | 8536.69.40.30 | NO | NO | NO | - | - | - | GENERAL PURPOSE | 3 | - | unknown | 4.0A | 3 | Male | - | - | SCREW | THREADED | - | - | - | 4A, 60VAC/75VDC | - | IP67 | - | - | - | ||
![]() B7171-0/21 TURCK | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | Turck | U2-04067 | - | - | - | - | - | - | - | 600 VAC | 600 VDC | - | - | - | - | - | - | - | - | Female with Female Threads | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 8 A | - | - | - | - | - | - | 7 | - | -40-105 °C | - | 9-16 mm | IP67 | - | - | - | ||
![]() RKC8T-12-RSC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS4141-0/9 TURCK | 35 | - | - | Gold | - | - | 4 | - | - | Nylon | UL | - | - | Brass | HANS TURCK GMBH & CO KG | Turck | U6415 | - | - | Active | 5.65 | Compliant | - | - | 250 VAC | 250 VDC | 250V | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | Male with Male Threads | 8536.69.40.20 | - | - | - | - | Screw Terminal | - | - | - | - | unknown | 9 A | - | - | - | - | - | - | - | - | -25-85 °C | - | 6-8 mm | IP67 | - | - | - | ||
![]() FKP4.4-0.5 TURCK | In Stock | - | - | Gold | Panel | Back Mount | 4 | - | Brass | - | CSA, UL | - | - | Brass | - | Turck | U8090-00 | - | - | - | - | Compliant | - | - | - | - | 250 V | - | - | Solder | - | - | 80 °C | -40 °C | Male | - | - | - | - | - | - | - | - | - | Straight | - | 4 A | 4 | Female | - | - | - | - | - | - | - | - | - | IP68 | 0.5 m | - | IP68 | ||
![]() U2-19271 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-19271 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS8141-0 TURCK | 46 | - | - | - | - | - | 4 | - | - | Nylon | - | - | - | Brass | - | Turck | U6550 | - | - | - | - | - | - | - | 250 VAC | 250 VDC | 250V | - | - | - | - | - | - | - | Male with Male Threads | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | -25-85 °C | - | 4-6 mm | IP67 | - | - | - | ||
![]() HKFMF4224-3 TURCK | In Stock | - | - | - | - | Flange Mount | 6 | - | - | - | - | - | - | - | - | Turck | U2-22236 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | IP67 | 3 m | - | - | ||
![]() RSSDRJ45S441-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFKS5-0.2/CS13865 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |