- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Direction Type | Input Signal Type | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mounting | Output Signal Type | Peak Pulse Power Dissipation | Qualification | RoHS | Supplier Package | Tab Size | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Current Rating | Pin Count | Function | Number of Contacts | Housing Color | Output Type | Configuration | Cable Length | Output Current | Amplifier Type | Test Current | Screening Level | ESD Protection | Number of Cores | Power Supply Type | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK4-4T-4-S679 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK4-4T-5-S715 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.5 | - | - | ||
![]() RK4T-25 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | 130 pF | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 5.08 mm | 5.08 x 3.175 x 5.08 | IP68, IP69K | 25m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 6.35 x 12.7 | - | - | ||
![]() RKC10T-2-RSC10T TURCK | In Stock | - | - | - | - | - | - | - | - | Bi-Directional | - | - | - | - | Surface Mount | - | 3000 W | - | - | DO-214AB | - | - | Military grade | - | - | -55 to 150 °C | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | 1 mA | Military | No | - | - | - | - | - | - | ||
![]() RKC12T-3 TURCK | In Stock | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.52 x 0.76 x 0.91 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/9 | - | - | - | - | - | - | - | - | - | - | - | - | 0.015 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.5 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0.25pF | - | - | - | Turck | U-51816 | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 mm | - | - | ||
![]() RKC4-4T-1-RSC4-4T-SV TURCK | In Stock | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 5.14 mm² | - | - | - | 17 to 13, 17 AWG | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.9 mm | - | - | - | ||
![]() RKC10T-5-WSC10T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.068 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.02 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | - | - | ||
![]() RKC4-4T-0-8-RSC4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.65 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | PBT (Polybutylene Terephthalate) | Straight | - | Bronze | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Solder | - | - | - | -40 to 85 °C | Micro Quadlok Interconnection | - | 2 | Header | - | 2.5400 mm | - | - | - | 12 POS | Brown | - | - | - | - | - | - | - | - | - | - | 40.4 mm | - | - | - | ||
![]() RKC8-6T-4-RSC8-6T TURCK | In Stock | - | - | - | - | - | - | - | - | - | Differential/Single | - | - | - | Surface Mount | Differential/Single-Ended | - | - | - | HSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Speaker | - | - | 1-Channel Mono/2-Channel Stereo | - | - | 6000 mA | Class-B | - | - | - | - | Single | - | - | - | - | ||
![]() RKC8-6T-10 TURCK | In Stock | - | - | Tin | - | Polyester | Straight | - | Copper Alloy | - | - | - | - | 600 | Through Hole | - | - | - | Compliant | - | - | Solder | - | - | - | - | Wire to Board | - | 1 | Header | - | 3.9600 mm | - | - | - | 4 POS | Natural | - | - | 10 m | - | - | - | - | - | - | - | 15.84 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver Clad | - | - | - | - | Stainless Steel | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | -20 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC8T-1-RSC8T-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | - | - | ||
![]() RKC8T-5-RSC8T-S618 TURCK | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 135 °C | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC8T-20-RSC8T-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.6 | - | - |