- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Body Material | Approvals | Base Product Number | Cable Types | Capacitance Tolerance | Category | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Voltage Rating | Mfr | Minimum Operating Supply Voltage | Mounting | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Supplier Package | Typical Operating Supply Voltage | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | HTS Code | Capacitance | Contact Type | Orientation | Reach Compliance Code | Current Rating | Pin Count | Number of Contacts | Contact Gender | Operating Supply Voltage | Failure Rate | Operating Supply Current | Cable Length | Number of Poles | Temperature Range | Cable Diameter | Features | Modulation Technique | Power Supply Type | Product Length | Product Width | Cable Diameter Range | IP Rating | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Dual LIN Core System | - | - | - | - | 1 Mbps | 28 V | - | - | 4.5 V | Surface Mount | - | - | - | - | - | - | HTSSOP | 5, 9, 12, 15, 18, 24 V | - | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | CAN/Dual LIN Core System | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | 0.084 mA | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | Twinax Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 80 °C | - | - | - | - | - | - | - | 64POS PCI Edge Card to 64POS PCI Edge Card | - | - | - | - | - | - | Plug-Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKL4-4-2-S715 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | - | - | - | ||
![]() RKV4-4T-8-S824 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | 10.9 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV4-4T-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 12.8 x 10.2 x 5.5 mm | - | - | - | - | - | ||
![]() RKV4T-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.4 mm | - | - | - | - | - | ||
![]() RS4-43T-4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | - | - | - | - | - | ||
![]() RSCV4-5T-0-5-S622 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | - | - | - | - | ||
![]() RSK4T-2-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | QFN EP | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 2.7 V | - | - | - | - | - | - | - | O-QPSK | - | - | - | - | - | - | - | - | ||
![]() RSV4-4T-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.52 x 0.76 x 0.91 mm | - | - | - | - | - | ||
![]() PKG 4M-3-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WK 4T-0.7-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1122947 TURCK | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-12852 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Volts | - | - | - | - | - | - | - | - | Y-Splitter | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() B5243-0 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | Turck | U2-31429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VAC | 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female with Female Threads | - | - | - | Screw Terminal | - | - | 4 A | - | - | - | - | - | - | - | 4 | -40-85 °C | - | - | - | - | - | - | 3-5 mm | IP67 | - | - | - | ||
![]() RSM30-FK4 TURCK | In Stock | - | - | - | - | - | 4 | - | - | - | - | UL;CSA | - | - | - | - | - | - | Turck | U2-25084 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 Volts | - | - | - | - | - | - | - | - | Size Adapter | - | - | - | - | - | - | Male to Female | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() 1122944 TURCK | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B 5141-0 TURCK | In Stock | - | - | Gold | - | 0805 (2012 Metric) | - | 0805 | - | - | PBT | - | RN73R2A | - | - | - | Brass | HANS TURCK GMBH & CO KG | Turck | U6525 | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Contact Manufacturer | Active | - | 5.64 | - | - | - | 30 VAC | 36 VDC | 30V | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | EAR99 | ±50ppm/°C | CIRCULAR CONNECTOR | - | 147 Ohms | - | - | Thin Film | - | Female with Female Threads | 0.125W, 1/8W | 8536.69.40.20 | - | Soldering Pins | - | unknown | 4 A | - | - | - | - | - | - | - | 4 | -40-85 °C | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 3-5 mm | IP67 | 0.024 (0.60mm) | - | AEC-Q200 | ||
![]() B 5143-0 TURCK | In Stock | - | - | Gold | - | 0603 (1608 Metric) | - | 0603 | - | - | PBT | - | RN73R1J | - | - | - | Brass | - | Turck | U0879-55 | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 60 VAC | 75 VDC | 30V | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | - | - | ±10ppm/°C | - | - | 27.4 kOhms | - | - | Thin Film | - | Female with Female Threads | 0.1W, 1/10W | - | - | Screw Terminal | - | - | 4 A | - | - | - | - | - | - | - | 4 | -40-85 °C | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 3-5 mm | IP67 | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() BS 8241-0 TURCK | In Stock | - | - | Gold | Cable | - | 4 | - | - | PBT | PBT | - | - | - | - | - | Brass | - | Turck | U6560 | - | - | - | EDAC Inc. | - | - | Bulk | - | Active | - | - | Compliant | - | - | 250 VAC | 250 VDC | 250 V | - | * | - | - | - | Screw | - | - | - | - | - | 85 °C | -25 °C | - | - | Male with Male Threads | - | - | - | Screw Terminal | Right Angle | - | 4 A | - | 4 | Male | - | - | - | - | - | -40-85 °C | - | - | - | - | - | - | 4-6 mm | IP67 | - | No SVHC | IP67 |