- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Qualification | Range | RoHS | Terminate To | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Type | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Shielding | Current Rating | Pin Count | Number of Contacts | Housing Color | Output Type | Lead Spacing | Plating | Impedance | Number of Poles | Family | ESR | Temperature Range | Speed Grade | Connection Type | Power Type | Product Length | Product Width | Cable Diameter Range | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B 8241-0 TURCK | In Stock | - | - | - | PBT | - | - | - | Brass | Turck | U6555 | KYOCERA AVX | - | Tray | Active | - | - | - | - | - | 250 VAC | 250 VDC | 250V | - | * | - | - | Female with Female Threads | - | Screw Terminal | - | - | 4 A | - | - | - | - | - | - | - | 4 | - | - | -40-85 °C | - | - | - | - | - | 4-6 mm | IP67 | - | ||
![]() RK 4T-1.5-PSW 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-G08-AP6X 3M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 4602268 | - | - | - | - | - | 1.5 mm | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | DC | - | - | - | - | 8 mm | ||
![]() RK4-4T-1-5-RS4-4T-SV TURCK | In Stock | - | - | Gold | - | - | Straight | - | Beryllium Copper | - | - | - | Panel Mount | - | - | - | - | - | Coaxial Cable | Solder | - | - | - | -65 to 105 °C | - | SMA | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | 11.35 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.07 mm | 2.29 x 4.07 | - | - | - | ||
![]() RK4-4T-33-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/9 | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.5 | - | - | - | ||
![]() RK4-4T-5-S90-SV TURCK | In Stock | - | - | Tin | - | Nylon 6T | Right Angle | - | Brass | - | - | - | Surface Mount | - | - | - | - | - | - | Solder | - | - | - | -30 to 105 °C | - | - | - | Header | - | - | 1.5000 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | ||
![]() RK4-4T-5-S90-S618 TURCK | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | - | 2.5 mm | - | - | - | - | 1.6 mOhm | - | - | - | - | - | - | - | - | - | ||
![]() RK4-4T-6-S1050 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK4-5T-60-S90 TURCK | In Stock | - | - | Tin-Lead | - | Nylon 46 | Straight | - | Copper Alloy | - | - | - | Surface Mount | - | - | - | - | - | - | Solder | - | - | - | -55 to 105 °C | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | ||
![]() RKC12T-10-S90 TURCK | In Stock | - | - | - | - | Nylon | Straight | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | Housing | 1 | Receptacle | - | - | 3.9600 mm | - | - | - | 8 POS | Natural | - | - | - | - | - | - | - | - | - | - | - | 31.65 mm | - | - | - | - | ||
![]() RKC4-2T-8 TURCK | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Right Angle | - | Beryllium Copper | - | - | - | Surface Mount | - | - | - | - | Non-Compliant | - | Solder | - | - | - | - | - | Rectangular | - | Plug | - | - | 0.6350 mm | - | - | 9 | 9 POS | - | - | - | - | - | - | - | - | - | - | - | - | 6.096 mm | - | - | - | - | ||
![]() RKC4-4T-1-RSCV4-4T TURCK | In Stock | - | - | - | - | Polyamide 66 | Straight | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 36.1 mm | - | - | - | - | ||
![]() RKC4-4T-14-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | - | ||
![]() RKC4-4T-15-RSC4-4T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 1.5 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | 51 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | - | - | - | ||
![]() RKC4-5T-4-S715-S849 TURCK | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | 3.05 mm | - | - | - | - | ||
![]() RKC4-5T-5-S622 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIgh Current ELCON Drawer Connectors | - | - | - | - | - | - | - | - | - | - |