- RoHS
- Manufacturer
- Gender
- Current Rating
- IP Rating
- Manufacturer Part Number
- Number of Pins
- Number of Poles
- Voltage, Rating
- Connector Type
- Product Length
- Approvals
Attribute column
Manufacturer
TURCK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Body Material | Approvals | Cable Types | Capacitance Tolerance | Category | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting | Qualification | RoHS | Side 1 Gender | Side 2 Gender | Supplier Package | Switching Regulator | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Gender | Capacitance | Power Rating | Contact Type | Resistor Type | Current Rating | Pin Count | Number of Outputs | Output Voltage | Operating Supply Voltage | Lead Spacing | Plating | Operating Supply Current | Cable Length | Output Current | Wire/Cable Gauge | Number of Poles | Output Power | Temperature Range | Resistance Tolerance | Number of Segments | Input Voltage | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 6.35 mm | - | - | ||
![]() RKC8T-25-RSC8T TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | Compliant | - | - | - | No | - | - | -55 to 100 °C | - | - | Step Down | - | - | - | - | - | - | - | - | 10 | 1 | 28 V | - | - | - | - | 2.5 m | 10 A | - | - | 200 W | - | - | - | 18 to 36 V | - | - | - | - | ||
![]() RKC8T-2-WSC8T TURCK | In Stock | - | - | Cable | - | - | - | IEC | - | 10% | - | PVC | - | - | - | - | Compliant | - | - | - | - | 75 V | 75 V | - | - | - | - | - | 8 | - | 0.022 uF | - | - | - | 2 A | - | - | - | - | 5.08 mm | - | - | 2 m | - | 24 AWG | - | - | - | - | - | - | 5.08 mm | 5.08 x 3.18 x 8.26 mm | - | 1.999488 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKC8T-50-S618 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | - | 39.2 Ohm | - | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | - | - | - | ||
![]() RKV10T-8-RSV10T TURCK | In Stock | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Butt Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 27.94 mm | - | - | - | ||
![]() RKV4-23T-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | ||
![]() RKV4-5T-8-S653 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 1.4 x 1.4 x 1.45 | - | - | ||
![]() RKV4T-3 TURCK | In Stock | - | - | - | - | - | - | - | - | - | UCODE G2XM and G2XL | - | - | - | Surface Mount | - | - | - | - | XSON | - | - | - | -40 to 85 °C | - | - | UCODE G2XM and G2XL | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKL4-43-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | TSSOP | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | 1.8, 5.5 V | - | - | 0.0006(Typ) mA | - | - | - | - | - | - | - | 7 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | ||
![]() PKW 3M-3-PSW 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1590966 TURCK | In Stock | - | - | - | 8 | - | - | - | PUR | - | - | - | Murrelektronik | 7000-17041-7224000 | - | - | - | Female | Flying Leads | - | - | - | - | - | - | Female to Flying Leads, 8-pole, M12 | - | - | - | - | - | - | - | - | 2 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 40 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG 4M-2-PSG 3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1122990 TURCK | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1465821 TURCK | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS8141-14.5/NPT TURCK | In Stock | - | - | - | 4 | - | Nickel-Plated Brass | - | - | - | - | - | Turck | U2-27179 | - | - | - | - | - | - | - | 125 VAC | 125 VDC | - | - | - | - | - | - | Male with Male Threads | - | - | Screw Terminal | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | -40-85 °C | - | - | - | - | - | IP67 | - | ||
![]() DB8141-0 TURCK | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | Turck | U2-27694 | - | - | - | - | - | - | - | 250 VAC | 250 VDC | - | - | - | - | - | - | Female with Female Threads | - | - | Screw Terminal | - | 4 A | - | - | - | - | - | - | - | - | - | - | 4 | - | -25-85 °C | - | - | - | - | - | IP67 | - |