- Series
- Size / Dimension
- Base Product Number
- Color
- Composition
- Configuration
- Failure Rate
- Features
- Height Seated (Max)
- Interface
- Internal Connection
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
TURCK Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Base Product Number | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Failure Rate | Configuration | Interface | Voltage - Forward (Vf) (Typ) | Millicandela Rating | Internal Connection | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5040078 TURCK | In Stock | - | - | 1206 (3216 Metric) | 1206 | Steel | RN73R2B | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | - | - | 2 | ±25ppm/°C | 642 Ohms | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 | ||
![]() 3036836 TURCK | In Stock | - | - | - | - | - | - | -- | - | - | - | - | LTP-757 | 0.50 L x 0.70 W x 0.25 H (12.70mm x 17.70mm x 6.30mm) | - | Active | -- | - | - | - | - | Red | - | - | 5 x 7 | -- | 2.1V | 2mcd | Common Anode Row, Common Cathode Column | - | - | - | ||
![]() 3030815 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |