- Material housing
- Suitable for safety functions
- Type of electric connection
- Voltage type
- ESR (Equivalent Series Resistance)
- Frequency
- Frequency Stability
- Frequency Tolerance
- Height Seated (Max)
- Load Capacitance
- Mfr
- Mounting Type
Attribute column
Manufacturer
TURCK Terminals - Turret Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material housing | Mfr | Package | Product Status | Suitable for safety functions | Type of electric connection | Voltage type | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15752 TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Plastic | Suntsu Electronics, Inc. | Bulk | Active | No | Clamp | DC | 0°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | MHz Crystal | 20 MHz | ±20ppm | 200 Ohms | 12pF | Fundamental | ±10ppm | 0.020 (0.50mm) | ||
![]() 15141 TURCK | In Stock | - | - | - | - | Plastic | - | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - |