- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Data Converters | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Power Rating | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Housing Color | Output Type | Voltage - Input (Min) | Circuit | Failure Rate | Current - Supply (Disable) (Max) | Note | Oscillator Type | Speed | Output Configuration | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Current - Output | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Supplied Contents | Synchronous Rectifier | Includes | EEPROM Size | Voltage - Load | Voltage - Output (Max) | Absolute Pull Range (APR) | Load Current | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSA-A4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1545818 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFDW 45-0.3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-30274 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HANQ8/0M-15M/CS14120 TURCK | In Stock | - | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | 12-TQFN (3x3) | - | MAX17292 | - | - | - | - | Turck | U-81980 | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Up | - | - | 1 | 36V | - | Adjustable | 4.5V | - | - | - | - | - | - | Positive | - | - | - | 1A | - | - | - | - | - | - | - | 5V | Boost | 1MHz ~ 2.5MHz | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() MS 3116-8-CL TURCK | In Stock | - | - | - | - | - | - | - | - | - | MAX147 | - | - | MAX14726 | - | Turck | - | Analog Devices Inc./Maxim Integrated | - | Box | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Transmitter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FASA-SO441 TURCK | In Stock | - | - | Surface Mount | 64-TQFP | - | - | - | 64-TQFP (14x14) | - | ATMEGA169 | - | A/D 8x10b | - | - | Turck | - | Atmel | 54 | Tray | Obsolete | Compliant | - | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 8MHz | - | 1K x 8 | - | 1.8V ~ 5.5V | - | AVR | Brown-out Detect/Reset, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (8K x 16) | - | SPI, UART/USART, USI | - | - | - | - | - | - | 512 x 8 | - | - | - | - | - | - | - | - | ||
![]() RSM RKM 40-2M/S824 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-15862 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FASA-SO444 TURCK | In Stock | - | - | - | Axial | - | - | - | Axial | - | RWR74 | - | - | - | - | Turck | - | Vishay Dale | - | Bulk | Active | Compliant | - | - | -55°C ~ 250°C | - | Military, MIL-PRF-39007, RWR74N | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±0.5% | - | - | 2 | ±50ppm/°C | - | - | 10 Ohms | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | ||
![]() RSSW RSSW 590-26M TURCK | In Stock | - | - | Through Hole | 4-SIP | - | - | - | 4-SIP | - | SPFE380D | - | - | - | - | Turck | U-46768 | Sensata-Crydom | - | Bulk | Active | Non-Compliant | - | 15 ~ 32VDC | - | - | SPF, PowerFin™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 530 V | - | - | 25 A | - | - | - | - | ||
![]() FASA-SO440 TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Turck | - | Microchip Technology | - | Tube | Active | Compliant | - | - | -40°C ~ 105°C | - | DSC1001 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | 7.3728 MHz | ±50ppm | CMOS | - | - | - | Standby (Power Down) | MEMS | 8mA | - | - | - | - | - | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() E-WKC 4.5T-1695-5/A TURCK | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | Plastic | - | 16 | - | - | -- | Turck | U-88879 | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | - | Active | -- | - | - | Plug Housing | For Male Pins | - | 21 | - | - | Threaded | - | Crimp | - | D | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 23-21 | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Coupling Nut | - | -- | - | ||
![]() E-WKC 4.5T-1695-10/A TURCK | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Turck | U-88880 | - | - | - | - | Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | ±50ppm/°C | - | - | 887 Ohms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() RSM RKM 461-20M/S101 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-27091 | EDAC Inc. | - | Bulk | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ45 FKSDED 441-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-04063 | Glenair | - | Retail Package | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKMS 44-1363-12 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-69052 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCA-45-E123 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U3-10844 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-76713 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB 60-5.4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | VB60.5-4 | Glenair | - | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1545657 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RI-10T6S-2B125-12M23 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1546654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1545497 | - | - | - | - | Compliant | 100 V | - | - | Cut Tape | - | - | - | - | - | - | 100 ppm/°C | - | - | 560 kΩ | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |