- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Ambient temperature | Degree of protection (IP), mounted | Manufacturer | Manufacturer Part Number | Material housing | Material of contact surface | Mfr | Package | Pollution degree | Product Status | Rated current In | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U-81260 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD E80-1M TURCK | In Stock | - | - | - | - | - | - | Turck | U9392-1 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS-DS20-RO1 TURCK | In Stock | - | - | - | - | - | - | Turck | 6900174 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JBBS-57-E1001 TURCK | In Stock | - | - | - | - | - | - | Turck | U0212-100 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI8-G18K-AN6X-H1141 TURCK | In Stock | - | - | Through Hole | Radial | - | - | Turck | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | 50V | -55°C ~ 125°C | SkyCap® SR | 0.200 L x 0.100 W (5.08mm x 2.54mm) | ±10% | X7R | General Purpose | 0.056 µF | 0.100 (2.54mm) | Formed Leads - Kinked | - | 0.300 (7.62mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U-08493 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U-83216 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSM RKM 190-10M/S760 TURCK | In Stock | - | - | - | - | - | - | Turck | U-81707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E-RKC 8T-1774-3 TURCK | In Stock | - | - | - | - | - | - | Turck | U-81087 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSS FKSD 841-3M TURCK | In Stock | - | - | - | - | - | - | Turck | U-05821 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSV 4-0.5/14.5/NPT TURCK | In Stock | - | - | - | - | - | - | Turck | U-56299 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FASA-SO648 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U2091 TURCK | In Stock | - | - | - | - | -40 - 105 | IP67 | - | - | Plastic | Gold | - | - | 3 | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD 430-2M TURCK | In Stock | - | - | - | - | - | - | Turck | U3-00928 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFDW 45-0.5M TURCK | In Stock | - | - | - | - | - | - | Turck | U-29923 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSFD E80-0.5M TURCK | In Stock | - | - | - | - | - | - | Turck | U9387-05 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFD 590-0.2M TURCK | In Stock | - | - | - | - | - | - | Turck | FKFD590-0.2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSV 57-0.5M/M20 TURCK | In Stock | - | - | - | - | - | - | Turck | U9523-505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKSD 5736BK-1M TURCK | In Stock | - | - | - | - | - | - | Turck | U-67118 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FASA-SO601 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |