- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | Manufacturer | Manufacturer Part Number | RoHS | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Ingress Protection | Frequency | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Standards | Actuator Height off PCB, Vertical | Features | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FASA-SO625 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMBRKMB5721A-4.8M TURCK | In Stock | - | - | - | 32-VFQFN Exposed Pad | 32-HVQFN (5x5) | - | Turck | U2-21471 | - | -25°C ~ 85°C | Tray | MIFARE® | Active | RFID Reader | 2.5 V ~ 3.3 V | - | 13.56MHz | - | - | - | - | - | - | I²C, SPI, UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | Turck | U2-21700 | - | -20°C ~ 70°C | Tape & Reel (TR) | MJTP | Active | - | - | -- | - | Gull Wing | Standard | SPST-NO | Off-Mom | -- | -- | - | Non-Illuminated | 1,000,000 Cycles | 160gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | - | 9.50mm | Tactile Feedback | -- | ||
![]() RSM-2RKM57DGT TURCK | In Stock | - | - | - | - | - | - | Turck | U2378-95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSV-2RKV57 TURCK | In Stock | - | - | - | - | - | - | Turck | U2385-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSSRKC841-13M TURCK | In Stock | - | - | - | - | - | - | Turck | U-25494 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKW45-1M TURCK | In Stock | - | - | - | - | - | - | Turck | U2650-101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMRKM40-1M TURCK | In Stock | - | - | - | - | - | - | Turck | U2709-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSGVWKCV5732-1.2M TURCK | In Stock | - | - | - | - | - | - | Turck | U-27482 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSSVRKSV841-5M TURCK | In Stock | - | - | - | - | - | - | Turck | U-29918 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE-44X-E524 TURCK | In Stock | - | - | - | - | - | - | Turck | U3-00041 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U3-00865 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U3-00977 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSGMRKT5724-1M TURCK | In Stock | - | - | - | - | - | - | Turck | U3-01038 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSGVRKGV5732-0.8M TURCK | In Stock | - | - | - | - | - | - | Turck | U-30400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JBBS-57-E423 TURCK | In Stock | - | - | - | - | - | - | Turck | U3-10769 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA-2/RXFV30 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U-32423 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3116-20-CC TURCK | In Stock | - | - | - | - | - | - | Turck | U2-24103 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAS22-B653-0.2M TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |