- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Material | Housing Material | Shape | Brand | Breakdown Voltage-Nom | Built-in depth | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Degree of protection (IP) | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Model | Mounting Styles | Part # Aliases | RoHS | Switch | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Capacitance | Subcategory | Pitch | Technology | Orientation | Depth | Current Rating | Termination Style | Number of Contacts | Housing Color | Polarity | Lead Spacing | Lead Diameter | Voltage | ELV | Leakage Current | Ripple Current | Max Current Rating | Number of Levels | Current | Diode Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Throw Configuration | Protections | Product Type | Connector System | ESR | Rep Pk Reverse Voltage-Max | Number of Positions Per Level | Coil Power | Number of Cores | Clamping Voltage-Max | Product | Features | Product Category | Diameter | Height | Length | Width | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSM RKM 40-25M TURCK | 2334 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2282-48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 25m | - | - | - | ||
![]() C3-A30B-012VAC-DC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3-A38DX-024VDC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R4270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS 3110-12-CL TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4609593 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C9-A41DX/012VDC TURCK | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | 1000 | Royalohm | R6110 | - | - | - | - | - | PCB Mount | 280-CR25-4.3-RC 280-CR25-4.3 | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | ||
![]() CAP-EN30N TURCK | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 1600 | KYOCERA AVX | A9449 | - | + 65 C | - | - 40 C | - | - | - | Details | - | - | - | 3 VDC | - | Bulk | SCC | - 10 %, + 30 % | - | - | Cylindrical | - | - | - | - | - | - | 3.3 F | Capacitors | - | - | Vertical | - | - | Radial | - | - | - | 3.5 mm | 0.6 mm | - | - | 12 uA | - | - | - | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | 95 mOhms | - | - | - | - | - | Electric Double Layer Capacitors | - | Supercapacitors / Ultracapacitors | 8 mm | - | 20 mm | - | - | - | ||
![]() C3-A38X/220VAC TURCK | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | 500 | KYOCERA AVX | R4237 | - | - | D Case | - | - | - | - | Details | - | - | - | - | - | Cut Tape | TPS Auto | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Other | - | Round | - | - | 315 | - | - | - | - | IP20 | - | - | Turck | CSFD16-16-4/S613/CS12583 | - | - | - | - | Built-in | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 322 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-35638 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | Turck | U-67120 | Plastic | - | - | - | Base unit and cover | - | - | Compliant | Mechanical locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSM CKM 12-6-4/S3237 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-63185 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-43234 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | - | - | - | - | 151.5 | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 130 | - | - | - | 209 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C10-A10X/012VDC TURCK | In Stock | - | - | - | - | Plug-In | - | - | - | - | Royalohm | - | - | - | - | 224 Ω | Silver | - | - | 5000 | Royalohm | R6661 | - | - | - | - | - | PCB Mount | 271-60.4/REEL-RC | Details | - | - | - | - | - | Reel | - | - | Plug | - | - | - | - | 70 °C | -40 °C | - | - | - | Resistors | - | Metal Film | - | 12.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Metal Film Resistors | - | - | - | - | 700 mW | - | - | - | - | Metal Film Resistors - Through Hole | - | 35.4 mm | 28.8 mm | - | - | - | ||
![]() CA-1/RXFV 20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | - | - | - | 1000 | TT Electronics | - | - | - | - | - | - | PCB Mount | - | - | - | - | 0.001199 oz | - | - | Reel | PWC | 5 % | - | - | - | 5.23 Ohms | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | ||
![]() VSG 4M-2 TURCK | In Stock | - | - | Production (Last Updated: 4 days ago) | Tin | Free Hanging | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-06549 | - | - | - | - | - | - | - | Compliant | - | - | - | - | 300 V | Bulk | - | - | Screwless | Plug | - | - | 18 | - | - | Green | 1 | - | - | 3.5 mm | - | - | - | 11 A | - | 18 | Green | - | - | - | 300 V | Compliant | - | - | 11 A | 1 | 9 A | - | 30 AWG | 14 AWG | 2 m | - | - | - | Wire-to-Board | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 3 µm | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Vishay / Sprague | - | - | 2917 | 7343 | - | - | - | 8 | 500 | Vishay | U-54937 | - | + 125 C | D Case | - 55 C | - | - | - | Details | - | TANTAMOUNT | 0.014110 oz | 16 VDC | - | Reel | TR3 | 20 % | - | - | Molded | - | - | - | - | - | - | 150 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 24 uA | 1.22 A | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 100 mOhms | - | - | - | - | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | - | 3.1 mm | 7.3 mm | 4.3 mm | - | - |