- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Body Material | Body Orientation | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Voltage, Rating | Wire Size | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Capacitance | Power Rating | Contact Type | Orientation | Resistor Type | Reach Compliance Code | Current Rating | Body Length or Diameter | Number of Contacts | Contact Gender | Output Type | Interface | Termination Type | Plating | Wire/Cable Gauge | Data Bus Width | Sensors/Transducers Type | Resistance Tolerance | Housing | Stud Size | Output Interface Type | Operating Current-Max | Product Length | Product Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46097655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI 4-M12-AP6X 9M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46070061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46097891 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46097650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4609898 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46098401 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46098822 | - | 70 °C | -25 °C | CYLINDRICAL | Active | - | 5.75 | - | 30 V | 10 V | - | - | - | - | - | - | - | - | - | IP67, REVERSE POLARITY PROTECTION, SHORT-CIRCUIT PROTECTION | - | - | - | - | - | unknown | - | 5 mm | - | - | NPN, NO | - | CABLE/CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | STAINLESS STEEL | - | 2-WIRE INTERFACE | 100 mA | - | - | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 46134010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 16193253 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4414744 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 4608491 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LOCKNUT-M12-10-BAG TURCK | In Stock | - | - | Gold | - | - | - | - | - | - | Straight | Brass | 20 | - | Turck | A3122 | Cable Mount | - | - | - | - | - | - | - | - | - | Solder | - | 28 to 24, 28 AWG | - | Connector D-Subminiature | - | - | - | Pin | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.24 mm | - | - | - | ||
![]() RKCE40-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKSRJ45841-5M TURCK | In Stock | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | Turck | U9401-5 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 26 to 22, 26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 3.5 mm | - | - | 21.51 mm | - | - | - | ||
![]() RSCRKCE40-7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | MIL-PRF-55681 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | - | - | ||
![]() RSCV572-0-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | ||
![]() RSVRSV579-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-11264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB-80-5-10-S101 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | 100.0000 ppm/°C | - | 1.5 kOhm | - | - | - | - | - | 0.25 W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3.1 mm | 1.55 mm | - | - | ||
![]() GSDA-2GKDA-40 TURCK | In Stock | - | - | Gold | Cable | - | - | 4 | PVC | - | - | Brass, Copper | - | - | Turck | U2-15106 | - | - | - | - | - | - | - | Compliant | - | - | - | 600 V | - | 5 ppm/K | - | 2.37 kOhm | 90 °C | -40 °C | Male, Female | - | - | 0.1 W | - | Straight | Ultra Precision | - | 25 A | - | 4 | Male, Female | - | - | - | - | 10 AWG | - | - | 0.05 | - | - | - | - | - | - | - | IP67 | ||
![]() FS E4-1M/M20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U3-00857 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |