- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Shape | Approvals | Base Product Number | Brand | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Core identification | Data Converters | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of I/Os | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Primary Material | Product Status | RoHS | Screen over stranding | Voltage-Input | Voltage-Output 1 | Voltage, Rating | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Military Standard | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | ESR (Equivalent Series Resistance) | Row Spacing | Note | Oscillator Type | Current - Output (Max) | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Usage | Voltage - Output | Voltage - Output 2 | Contact Form | Relay Type | Adhesive | Product Type | Voltage - Output 3 | Backing, Carrier | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | EEPROM Size | Must Operate Voltage | Contact Rating (Current) | Voltage - Output 4 | Minimum Load Required | Must Release Voltage | Outline | Seal Rating | Thermal Conductivity | Coil Insulation | Features | Thermal Resistivity | Enclosure Type | Product Category | IP Rating | Diameter | Height Seated (Max) | Length | Thickness | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RI-12I12T-2K1000-C1M TURCK | In Stock | - | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1545515 | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -30°C ~ 85°C | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 MHz | ±30ppm | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 45 Ohms | - | - | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | Turck | 1545866 | - | - | American Zettler | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | AZ7709 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 8 ms | 3VDC | Non Latching | 250VAC, 30VDC - Max | 66.7 mA | 4 ms | - | 2.25 VDC | 5 A | - | - | 0.15 VDC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RI-12I6T-2K2000-C1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 1546679 | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRINT-S11/UC24V TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R8755 | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS 3102A-16-10S-0.5 TURCK | In Stock | - | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | 40-TQFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 25 V | - | - | - | -10°C ~ 100°C | Tape & Reel (TR) | Robust Ripple Regulator™ (R3) | - | - | Active | - | - | - | - | - | - | - | - | - | - | Controller, AMD Fusion™ SVI 2.0 CPU GPU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 V ~ 1.55 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS 3102A-22-2S-3 TURCK | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-80931 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 ~ 265 VAC | 5V | - | - | -10°C ~ 65°C (With Derating) | - | JWT | 7.40 L x 3.62 W x 1.65 H (188.0mm x 92.0mm x 42.0mm) | - | Active | - | - | - | Enclosed | - | - | - | - | - | - | ITE (Commercial) | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 72% | 3kV | - | - | - | - | 8A, 3.2A, 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | CA310 | - | - | - | - | - | Silver | - | - | - | - | - | - | Turck | U0979-40 | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | Metal | Active | Non-Compliant | - | - | - | 50V | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 4 | - | - | - | Olive Drab | - | - | - | Threaded | - | - | 22A | - | Y | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | - | 14S-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS 3116-20-CL TURCK | In Stock | - | - | - | - | - | - | - | - | - | Silicone | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tflex™ 700 | - | - | Not For New Designs | - | - | - | Gap Filler Pad, Sheet | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Tacky - Both Sides | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 228.60mm x 228.60mm | - | 5.0 W/m-K | - | - | -- | - | - | - | - | - | - | 0.170 (4.32mm) | - | ||
![]() RSF RKF 34/DS TURCK | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | - | 64-LQFP (12x12) | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 12x10b, 8x12b; D/A 2x8b | - | - | - | Turck | A9666 | - | - | Renesas Electronics America Inc | - | - | - | - | - | 54 | - | Tape & Reel (TR) | - | - | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 105°C (TA) | - | RL78/G23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 32MHz | 24K x 8 | - | - | 1.8V ~ 5.5V | RL78 | - | LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | CSI, I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | Turck | U-73641 | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | Metal | Active | Compliant | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | - | A | - | - | - | - | - | Electroless Nickel | - | 26-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() D9S/T SD9S/T 455-15M TURCK | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | CIR06 | - | - | - | - | - | Gold | - | - | - | - | - | - | Turck | U-01875 | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | Metal | Active | Compliant | - | - | - | 500VAC, 700VDC | - | -55°C ~ 125°C | - | CIR | - | - | - | Crimp | - | Plug, Male Pins | - | - | 11 | - | - | - | Olive Drab | - | - | - | Bayonet Lock | - | - | 13A | - | Z | - | Environment Proof | - | - | - | Olive Drab Cadmium | - | 20-33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | - | - | ||
![]() RSSX RKS 841 0.5M TURCK | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | UX06880 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R8815 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSS-I12X/DC5-48V TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R7065 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C9-A41X/006VAC TURCK | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R6124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 6.04 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | - | 15.87 mm | - | - | ||
![]() GSDFP 40-0.5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-54530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSDA/GKDA/BKM 44 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | 61 | - | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | Numbers | - | - | According to IEC/EN 60332-1-2 | No | Turck | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 68 | 34 | 0.5 | 500 | 300 | - | 6.6 | - | -40 - 80 | -10 - 80 | - | - | Compliant | Braiding | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HANQ8/0M 2219-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1591 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Translucent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multipurpose | - | IP54 | - | - | - | - | - | ||
![]() RKC 851YE-30.5M TURCK | In Stock | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SEK | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2,54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C3-A30X/230VAC 50HZ TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABRACON | - | - | - | - | - | - | - | - | 200 | - | - | ABRACON | R4236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - |