- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Part Status
- Package / Case
- Features
Attribute column
Manufacturer
TURCK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Material | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Output Signal Type | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Series | Part Status | Type | Composition | Additional Feature | Supply Voltage | Reach Compliance Code | Current Rating | Body Length or Diameter | Output Type | Termination Type | Resolution | Overall Height | Sensors/Transducers Type | Housing | Output Interface Type | Operating Current-Max | Connection Type | Overall Depth | Shaft Diameter | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4669191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4669095 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1-EG05-AN6X-2-PSG3 TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46098405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4669092 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4604395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46097655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI 4-M12-AP6X 9M TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 46070061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46097891 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46097650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4609898 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46098401 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | - | Turck | 46098822 | - | - | 70 °C | -25 °C | - | CYLINDRICAL | Active | 5.75 | - | - | 30 V | 10 V | - | - | - | - | IP67, REVERSE POLARITY PROTECTION, SHORT-CIRCUIT PROTECTION | - | unknown | - | 5 mm | NPN, NO | CABLE/CONNECTOR | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | 2-WIRE INTERFACE | 100 mA | - | - | - | - | 30 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 46134010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 16193253 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4414744 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | 4608491 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2096 |
| - | Flange Mount | - | - | - | - | - | Turck | 1590908 | +85°C | -25°C | - | - | Analogue | - | - | - | - | Hollow | - | - | - | - | - | - | - | 15 → 30 V dc | - | 4 → 20 mA | - | - | - | 16 Bit | 81mm | - | - | - | - | M12 | 24mm | 22mm | IP68, IP69K | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Turck | U2-13877 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | -- | Turck | U-61495 | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyamide | - | - | Mencom | 209PA | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Standard | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |