- Manufacturer
- IP Rating
- Manufacturer Part Number
- Device Type
- Connection Type
- Approvals
- Series
- RoHS
- Accessory Type
- Supply Voltage
- Input Type
- Dimensions
Attribute column
Manufacturer
TURCK Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Degree of protection (IP) | Device Type | Dimensions | For Use With | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Number of digital inputs | Number of digital outputs | Range | RoHS | Operating Temperature | Series | Supply Voltage | Depth | Output Voltage | Output Type | Output Current | Accessory Type | Input Type | Output Current per Channel | Load Type | Connection Type | Supply Current | Input Voltage | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBPN-L5-4FDI-4FDX TURCK | In Stock | - | - | - | - | - | - | - | Profisafe Network | - | - | - | - | - | - | - | - | TBPN | - | - | - | - | - | I/O Module | Digital | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CE, cULus | - | Compact Station, I/O Module | - | - | Turck | 6825443 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compact Station | - | - | Turck | F2012 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | ||
![]() FAS20-4S-4G-A TURCK | In Stock | - | - | - | - | - | Compact Station | - | - | Turck | F2046 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | IP20 | - | - | ||
![]() TBDP-L2-16DOP TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, I/O Module | - | - | Turck | 6814003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP65, IP67, IP69K | - | - | ||
![]() TBEN-S1-8DOP TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | Ethernet | Turck | 6814022 | - | - | - | TBEN | - | - | TBEN-S1 | - | - | - | - | - | Compact Multiprotocol I/O Module | - | - | - | M8 | - | - | IP65, IP67, IP69K | - | - | ||
![]() TBDP-L2-16DIP TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, I/O Module | - | - | Turck | 6814001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP65, IP67, IP69K | - | - | ||
![]() BLCEC-4M12MT-4AI-VI TURCK | In Stock | - | - | - | - | - | - | - | - | Turck | 6811628 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67, IP69K | - | - | ||
![]() FLDP-IM8-0001 TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, I/O Module | - | - | Turck | 6825320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
![]() FLDP-IM32-0001 TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, I/O Module | - | - | Turck | 6825332 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
![]() FDNP-S0008G-TT TURCK | In Stock | - | - | - | CE, CSA, UL | - | Compact Station, I/O Module | - | - | Turck | F0135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
![]() FEN20-4DIP-4DXP TURCK | In Stock | - | - | Fiber-Glass Reinforced Polyamide (PA6-GF30) | CE, cULus | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | - | Turck | 6931090 | - | - | - | - | - | -40...70°C | - | 24 VDC | - | 12...30 VDC, Short-Circuit Proof | - | - | - | - | 1 A | Resistive, Inductive, Lamp Load | Screw Terminal | 700 mA | 24 VDC | IP20 | - | - | ||
![]() FGEN-XSG16-4001-ST TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, I/O Module | - | - | Turck | 6814130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
![]() FEN20-4IOL-DIN TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | IP20 | - | - | ||
![]() TBEN-L5-8DIP-8DOP TURCK | In Stock | - | - | - | CE, cULus | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | 2.37 x 9 x 1.5 in | - | Turck | 6814086 | +70°C | - | - | - | - | - | TBEN-L | 24 V | - | - | PNP | 2 A | Multiprotocol I/O Module | PNP | - | - | M12 | - | - | IP65, IP67, IP69K | - | - | ||
![]() TBIL-M1-16DXP-B TURCK | In Stock | - | - | - | - | - | - | 2.12 x 5.9 x 1.07 in | - | - | - | +70°C | - | - | - | - | - | TBIL | 24 V | - | - | PNP | - | I/O Hub | PNP | - | - | - | - | - | - | - | - | ||
![]() FDNL-S1600-W TURCK | In Stock | - | - | - | - | - | Compact Station, I/O Module | - | - | Turck | F0125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
![]() FAS4-CSG44-A TURCK | In Stock | - | - | - | - | - | Compact Station, I/O Module | - | - | Turck | F0171 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | IP67 | - | - | ||
![]() 6824048 TURCK | In Stock | - | - | - | - | IP67 | - | - | - | - | - | - | 8 | 8 | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 26.5 | 175 | ||
![]() FDN20-32SN TURCK | In Stock | - | - | - | - | - | Compact Station | - | - | Turck | F1015 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - |