- Manufacturer
- IP Rating
- Manufacturer Part Number
- Device Type
- Connection Type
- Approvals
- Series
- RoHS
- Accessory Type
- Supply Voltage
- Input Type
- Dimensions
Attribute column
Manufacturer
TURCK Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Base Product Number | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Device Type | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Number of digital inputs | Number of digital outputs | Package | Product Status | RoHS | Torque-Screw | Voltage-UL | Operating Temperature | Series | Type | Number of Positions | Color | Pitch | Ingress Protection | Supply Voltage | Depth | Insulation Height | Current Rating | Termination Style | Output Voltage | Output Type | Contact Tail Length | Number of Levels | Output Current | Accessory Type | Input Type | Contact Mating Finish | Wire Gauge or Range - AWG | Output Current per Channel | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Load Type | Connection Type | Features | Supply Current | Input Voltage | IP Rating | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLCEC-4M12MT-4AI-VI TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 6811628 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67, IP69K | - | - | - | ||
![]() FLDP-IM8-0001 TURCK | In Stock | - | - | - | - | CE, cULus | - | - | - | - | - | Compact Station, I/O Module | - | Turck | 6825320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67 | - | - | - | ||
![]() FLDP-IM32-0001 TURCK | In Stock | - | - | - | - | CE, cULus | - | - | - | - | - | Compact Station, I/O Module | - | Turck | 6825332 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67 | - | - | - | ||
![]() FDNP-S0008G-TT TURCK | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Compact Station, I/O Module | - | Turck | F0135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67 | - | - | - | ||
![]() TBDP-L2-16DOP TURCK | In Stock | - | - | - | - | CE, cULus | - | - | - | - | - | Compact Station, I/O Module | - | Turck | 6814003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP65, IP67, IP69K | - | - | - | ||
![]() 6824048 TURCK | In Stock | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 | 175 | - | ||
![]() 6827217 TURCK | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.4 | 74.1 | - | ||
![]() F0129 TURCK | In Stock | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | 16 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | 220.5 | - | ||
![]() BLCEC-4M12MT-4AI-TC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 6811625 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67, IP69K | - | - | - | ||
![]() FDNL-S1600-W TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station, I/O Module | - | Turck | F0125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67 | - | - | - | ||
![]() FAS4-CSG44-A TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station, I/O Module | - | Turck | F0171 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | Turck | 6811503 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP67, IP69K | - | - | - | ||
![]() TBDP-L2-16DXP TURCK | In Stock | - | - | - | - | CE, cULus | - | - | - | - | - | Compact Station, I/O Module | - | Turck | 6814004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP65, IP67, IP69K | - | - | - | ||
![]() TBEN-L5-8DIP-8DOP TURCK | In Stock | - | - | - | - | CE, cULus | - | - | - | - | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | 2.37 x 9 x 1.5 in | Turck | 6814086 | +70°C | - | - | - | - | - | - | - | - | - | TBEN-L | - | - | - | - | - | 24 V | - | - | - | - | - | PNP | - | - | 2 A | Multiprotocol I/O Module | PNP | - | - | - | - | - | - | - | - | - | - | M12 | - | - | - | IP65, IP67, IP69K | - | - | - | ||
![]() TBIL-M1-16DXP-B TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2.12 x 5.9 x 1.07 in | - | - | +70°C | - | - | - | - | - | - | - | - | - | TBIL | - | - | - | - | - | 24 V | - | - | - | - | - | PNP | - | - | - | I/O Hub | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDN20-32SN TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station | - | Turck | F1015 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | ||
![]() FDN-MSTR-1220 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Master | - | Turck | F1220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() FEN20-4DIP-4DXP-DIN TURCK | In Stock | - | - | - | Fiber-Glass Reinforced Polyamide (PA6-GF30) | CE, cULus | MS25183-36 | - | - | - | - | Compact Station, I/O Module | - | Turck | 6931092 | - | ITT Cannon, LLC | - | - | Bulk | Active | Compliant | - | - | -40...70°C | * | - | - | - | - | - | 24 VDC | - | - | 100mA | - | 12...30 VDC, Short-Circuit Proof | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | Resistive, Inductive, Lamp Load | Screw Terminal | - | 700 mA | 24 VDC | IP20 | - | - | - | ||
![]() FEN20-16DXP TURCK | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | CE, cULus | VM15 | Copper | - | 20 A | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | Turck | 6931089 | - | Amphenol Anytek | - | - | Bulk | Active | - | 0.4 Nm (3.5 Lb-In) | 300 V | -40°C ~ 115°C | VM | Plug, Female Sockets | 15 | Black | 0.300 (7.62mm) | - | 24 VDC | - | 0.587 (14.91mm) | 100mA | Screw - Pressure Clip | 12...30 VDC, Short-Circuit Proof | - | - | 1 | - | - | - | Tin | 12-22 AWG | @70°C: 0.5A (8A Overall) or 0.75A (6A Overall) | 15 | 180° | - | - | 8-9mm | M2.5 | Resistive, Inductive, Lamp Load | Screw Terminal | Retention Latches (Non-Wire Side) | 700 mA | 24 VDC | IP20 | - | - | UL94 V-0 | ||
![]() TBEN-LL-16DOP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2.37 x 9 x 1.5 in | - | - | +70°C | - | - | - | - | - | - | - | - | - | TBEN-L | - | - | - | - | - | 24 V | - | - | - | - | - | PNP | - | - | 2 A | Multiprotocol I/O Module | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |