- Manufacturer
- IP Rating
- Manufacturer Part Number
- Device Type
- Connection Type
- Approvals
- Series
- RoHS
- Accessory Type
- Supply Voltage
- Input Type
- Dimensions
Attribute column
Manufacturer
TURCK Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), mounted | Device Type | For Use With | Manufacturer | Manufacturer Part Number | Material housing | Material of contact surface | Pollution degree | Range | Rated current In | Type of electric connection | Series | Depth | Accessory Type | Connection Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6827306 TURCK | In Stock | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 55.4 | - | - | - | 12.6 | - | 74.1 | ||
![]() REP-DN-DROP TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Coupler | - | Turck | F2007 | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() FAS20-4S-4G-R-A TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station | - | Turck | F2041 | - | - | - | - | - | - | - | - | - | Screw Terminal | IP20 | - | - | - | ||
![]() FDNP-L0402H-TT-0198 TURCK | In Stock | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Compact Station | - | Turck | F0198 | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | ||
![]() A0624 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLCEN-4M12MT-4IOL TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | Turck | 6811499 | - | - | - | - | - | - | - | - | - | M12 | IP67, IP69K | - | - | - | ||
![]() 6914563 TURCK | In Stock | - | - | -40 - 90 | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | - | IP67 | - | - | - | - | Plastic | Gold | 3 | - | 9 | Other | - | - | - | - | - | - | - | - | ||
![]() TBEN-L4-16DXP TURCK | In Stock | - | - | - | CE, cULus | - | - | - | - | - | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | Ethernet | Turck | 6814012 | - | - | - | TBEN | - | - | TBEN-L4 | - | Compact Multiprotocol I/O Module | M12 | IP65, IP67, IP69K | - | - | - | ||
![]() 6967114 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | ||
![]() BLCEC-4M12MT-8DI-N TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | 6811631 | - | - | - | - | - | - | - | - | - | M12 | IP67, IP69K | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | Turck | 6811500 | - | - | - | - | - | - | - | - | - | M12 | IP67, IP69K | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compact Station, Field Logic Controller (ARGEE), I/O Module | - | Turck | 6811502 | - | - | - | - | - | - | - | - | - | M12 | IP67, IP69K | - | - | - | ||
![]() TBDP-L2-8DIP-8DOP TURCK | In Stock | - | - | - | CE, cULus | - | - | - | - | - | - | Compact Station, I/O Module | - | Turck | 6814002 | - | - | - | - | - | - | - | - | - | M12 | IP65, IP67, IP69K | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CE, cULus | - | - | - | - | - | - | Compact Station, I/O Module | - | Turck | 6825444 | - | - | - | - | - | - | - | - | - | M12 | IP67 | - | - | - |