- Manufacturer
- Manufacturer Part Number
- RoHS
- Mounting Type
- Series
- Base Product Number
- Contact Materials
- Current Rating
- Mfr
- Number of Positions
- Operating Temperature
- Package
Attribute column
Manufacturer
TURCK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of I/Os | Package | Primary Material | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Voltage | Termination Type | Shell Size, MIL | Accessory Type | Cable Opening | Product Type | Total RAM Bits | Number of Gates | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness - Mating | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3-S TURCK | In Stock | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | C3-A30 Series Relay, C3-G30 Series Relay, C3-T31 Series Relay, C3-X10 Series Relay, C3-M10 Series Relay, C3-R20 Series Relay, C3-E24 Series Relay, C3-N34 Series Relay | - | Turck | R4555 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | 11 | - | - | 250V | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B20-A(5/BAG) TURCK | In Stock | - | - | - | Surface Mount | 144-LQFP | - | - | 144-TQFP (20x20) | - | - | - | A3P125 | - | - | - | - | - | - | Turck | R8124 | Microchip Technology | - | 100 | Tray | - | Obsolete | Compliant | - | - | - | 0°C ~ 85°C (TJ) | - | ProASIC3 | - | - | - | - | - | - | - | - | - | - | 1.425V ~ 1.575V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36864 | 125000 | - | - | - | - | - | - | - | ||
![]() V40-A(5/BAG) TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R8122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSS-AZ TURCK | In Stock | - | - | Gold | - | - | - | - | - | Nylon | - | - | - | TE Connectivity / AMP | - | Brass | 175 | - | Plug | TE Connectivity | - | - | PCB | - | - | - | - | Details | MATE-N-LOK | 0.051041 oz | 250 V | - | MouseReel | MATE-N-LOK | - | - | 12 Position | - | - | 2 Row | - | Pin & Socket Connectors | - | 3 mm | - | - | - | - | 5 A | - | - | SMD/SMT | - | Pin (Male) | Black | - | - | - | - | - | Pin & Socket Connectors | - | - | Headers | Vertical | - | Pin & Socket Connectors | - | - | UL 94 V-0 | ||
![]() B20-G(5/BAG) TURCK | In Stock | - | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | - | MS3452W22 | - | Gold | Copper Alloy | - | - | - | Turck | R8118 | Amphenol Aerospace Operations | - | - | Bulk | Metal | Active | Compliant | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 | Crimp | Receptacle, Male Pins | 3 (Power) | Olive Drab | Automotive, Military | - | Threaded | - | 46A | - | - | W | Unshielded | Fluid Resistant | - | Olive Drab Cadmium | 22-2 | - | - | - | - | - | - | - | - | 1.312 (33.32mm) | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() B20-R(5/BAG) TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | R8123 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |