- Coil Voltage
- Contact Configuration
- Contact Materials
- Series
- Coil Type
- CoilResistance
- Contact Current
- Mfr
- Package
- Product Status
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
TURCK Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Current | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Failure Rate | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Throw Configuration | Cable Opening | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Relay Type | Terminal Type | Coil Voltage | Coil Type | Capacitance @ Vr, F | Coil Power | Switching Current | Contact Configuration | Features | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C9-A41DX/024VDC TURCK | In Stock | - | - | - | Plug In | - | - | - | - | - | - | - | 594Ω | 5A | - | Silver Nickel | - | Turck | R6112 | - | - | - | - | - | - | - | - | - | C9-A41 | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 28mm | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Plug In | 24V dc | Non Latching | - | 1W | 5A | 4PDT | - | 37.5mm | - | 21mm | - | - | - | ||
![]() DILM9-10 (24VDC) TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C7-A20X/120VAC TURCK | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | RN73R2A | - | 10A | - | Silver Nickel | HANS TURCK GMBH & CO KG | TURCK Inc | C7-A20X120VAC | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Active | 5.69 | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | EAR99 | ±10ppm/°C | - | 82 kOhms | - | - | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 120VAC | - | - | - | - | DPDT | Automotive AEC-Q200, Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() C10-A10BX/024UC TURCK | In Stock | - | - | - | Plug In | - | - | - | - | - | - | - | 290Ω | 10A | - | Silver Nickel | - | Turck | R6600 | KYOCERA AVX | Tape & Reel (TR) | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Plug In | 24V ac | AC / DC | - | 1.1W | 10A | SPDT | - | 35.4mm | - | 28.8mm | - | - | - | ||
![]() C10-A10X/024VDC TURCK | In Stock | - | - | - | Plug In | - | - | - | - | - | - | - | 742Ω | 10A | - | Silver Nickel | - | Turck | R6662 | Glenair | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Plug In | 24V dc | Non Latching | - | 700mW | 10A | SPDT | - | 35.4mm | - | 28.8mm | - | - | - | ||
![]() C7-A20BX/024VADC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 594ohm | 10A | - | Silver Nickel | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() C7-A20FX/024VDC TURCK | In Stock | - | - | - | Plug In | 1206 (3216 Metric) | - | - | 1206 | - | - | RK73G2B | 594Ω | 10A | - | Silver Nickel | - | Turck | R6018 | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | - | ±50ppm/°C | - | 61.9 Ohms | - | - | - | Thick Film | - | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | 28mm | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Plug In | 24V dc | DC | - | 1W | 10A | DPDT | Anti-Sulfur, Automotive AEC-Q200 | 37.5mm | 0.028 (0.70mm) | 21mm | - | - | AEC-Q200 | ||
![]() C4-A40X/120VAC TURCK | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | 10A | Gold | Copper Alloy | - | Turck | R4345 | Glenair | Retail Package | - | Metal | Active | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | Threaded | - | - | C | - | - | - | - | - | Nickel/PTFE | 44-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | 4PDT | Ground | - | - | - | - | - | - | ||
![]() C9-A41FX/012VDC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 148ohm | 5A | - | Silver Nickel | - | Turck | R61171 | Glenair | Retail Package | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | 4PDT | - | - | - | - | - | - | - | ||
![]() C10-T13X/024VDC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1Gohm | 6A | - | Silver Nickel Gold | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | DC | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() C9-A41BX/024VADC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | KJG6P | 2.3kohm | 5A | - | Silver Nickel | - | - | - | ITT Cannon, LLC | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | - | - | 4PDT | - | - | - | - | - | - | - | ||
![]() C3-A30DX/120-125VDC TURCK | In Stock | - | - | - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | TVPS00RF | 1Gohm | 10A | Gold | Copper Alloy | - | Turck | R4181 | Amphenol Aerospace Operations | Bulk | - | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | 5 | - | - | - | Silver | Aviation, Marine, Military | - | Threaded | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 11-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 125VDC | DC | - | - | - | 3PDT | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() C5-A30X/120VAC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | KJA02 | 3Gohm | 16A | - | - | - | Turck | R4445 | ITT Cannon, LLC | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | AC | - | - | - | 3PDT | - | - | - | - | - | - | - | ||
![]() DILM25-10 (RDC24) TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C4-R30/024VDC TURCK | In Stock | - | - | Plug-In | Plug In | - | - | - | - | - | - | - | - | - | - | Silver | - | Turck | R4676 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Plug | - | - | - | - | - | 70 °C | -40 °C | - | - | Power | - | - | - | - | - | - | - | 35mm | - | 10 A | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | Plug In | 24V dc | - | - | 500mW | 10A | 3PDT | - | 52.5mm | - | 35mm | - | - | - | ||
![]() C7-A20DX/024VDC TURCK | In Stock | - | - | - | Plug In | - | - | - | - | - | - | - | 594Ω | 10A | - | Silver Nickel | - | - | - | KYOCERA AVX | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 28mm | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Plug In | 24V dc | - | - | 1W | 10A | DPDT | - | 37.5mm | - | 21mm | - | - | - | ||
![]() C5-M10/024VDC TURCK | In Stock | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | - | - | TO-263-2 | - | - | S3D50065 | - | - | - | - | - | Turck | R4976 | SMC Diode Solutions | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 40 µA @ 650 V | - | 1.7 V @ 50 A | - | - | - | -55°C ~ 175°C | 650 V | 112A | - | - | - | - | 3120pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - |