- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI10-G30-RZ3X-B3131 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4373390 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NC | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | 30 mm | - | ||
![]() BC5-M18-AP4X TURCK | In Stock | - | - | - | - | cULus | IP67 | - | Turck | 2504001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 5 MilliMeters | - | - | Cable Connection | 10~65 VDC | - | 18 MilliMeters | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1585000 | - | - | - | - | - | Active | 4 mm | 5.71 | Yes | - | - | - | Shielded | unknown | - | - | NO PNP | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
![]() BIM-G12SK-AP4X/S235 TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BIM-G12SK-AP4X/S235 | - | - | 70 °C | -25 °C | BARREL | Active | - | 5.8 | - | 65 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | - | - | PNP | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI50U-Q80-RP6X2-H1143/S1751 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 5.81 | - | 30 V | 10 V | IP 67, REVERSAL PROTECTION, SHORT CIRCUIT PROTECTION | - | unknown | - | - | PNP, NC | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | 40 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1636754 | - | - | - | - | - | - | 15 mm | - | Yes | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() NI10-Q25-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4652227 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI3U-S12-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1634620 | - | - | - | - | - | - | 3 mm | - | Yes | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4602794 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-M30T-RZ3X15M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4317292 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NC | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4256290 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | AC, DC | 30 mm | - | ||
![]() BI10-G30SK-AP6X27M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4648497 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1584005 | - | - | 100 °C | -40 °C | BARREL | Active | 4 mm | 5.71 | Yes | 65 V | 8.4 V | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 12 mm | 64 mm | ||
![]() BI4-G12-ADZ32X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4205094 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | - | NO MOSFET | - | - | - | - | - | - | Cable Connection | - | AC, DC | 12 mm | - | ||
![]() NI8-M12-VN6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4611321 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC NPN | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4670574 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10U-MT30-ADZ30X2 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4209430 | - | - | 85 °C | -30 °C | BARREL | Active | 10 mm | 5.68 | Yes | 300 V | 10 V | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | - | NO MOSFET | CABLE | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | Cable Connection | - | DC | 30 mm | 64 mm | ||
![]() NI25-CP40-LIU TURCK | In Stock | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1535544 | 25 mm | 5 mm | 70 °C | -25 °C | RECTANGULAR | Active | 25 mm | 5.71 | Yes | 30 V | 15 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 114 mm | 40 mm | Analog | TERMINAL CHAMBER | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 4-WIRE INTERFACE | - | Terminal Chamber | - | DC | - | 40 mm | ||
![]() BI10-G30-AZ3X8M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4345495 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | - | NO | - | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | ||
![]() NI20U-M30-VP4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1582457 | - | - | - | - | - | - | 20 mm | - | Yes | - | - | - | Unshielded | - | - | - | NO/NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 30 mm | - |