- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 46025500 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | 8 mm | - | ||
![]() NI15-M30-VN4X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 15715 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | NO/NC NPN | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BI2-EG12F-AG6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4614634 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI4-GT12H-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4670273 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 1608941 | - | - | - | - | 50 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | M12 Connector | - | DC | - | - | ||
![]() BI2-EG08K-AN6X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4669510 | - | - | - | - | 2 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 1634847 | 100 °C | -40 °C | BARREL | Active | 15 mm | 5.7 | Yes | 30 V | 10 V | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 30 mm | NO PNP | CABLE | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | 30 mm | 66 mm | ||
![]() BI10-S30-VP4X7M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1720194 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() NI8-S18-AP7X/S100 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1749850 | - | - | - | - | 8 mm | - | Yes | - | - | - | Unshielded | - | - | NO PNP | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
![]() NI15-M30-RN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4617890 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI20R-Q14-AN6X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1406320 | - | - | - | - | 20 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4281623 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO MOSFET | - | - | - | - | - | - | 1/2-20 UNF | - | AC, DC | 30 mm | - | ||
![]() BI1-EH04-RP6X-V1331 TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | - | HANS TURCK GMBH & CO KG | Turck | 4608441 | 70 °C | -25 °C | BARREL | Active | - | 5.73 | - | 30 V | 10 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 4 mm | PNP | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 100 mA | - | - | - | - | 42.7 mm | ||
![]() BI5-EG18-Y010M TURCK | In Stock | - | - | - | - | - | - | - | Turck | 10060010 | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | Namur | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | ||
![]() BC10-PT30-VP4X2 TURCK | In Stock | - | - | - | - | cULus | IP67 | - | Turck | 2507010 | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 10 MilliMeters | - | - | Cable Connection | 10~65 VDC | - | 30 MilliMeters | - | ||
![]() NI8-M18T-AP6X TURCK | In Stock | - | - | - | - | - | - | - | Turck | 46142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4697521 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-Q14-RP45X2LD TURCK | In Stock | - | - | - | - | - | - | - | Turck | 1584033 | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
![]() NI15-P30SK-AN6X2 TURCK | In Stock | - | - | - | - | - | - | - | Turck | 4660200 | - | - | - | - | 15 mm | - | Yes | - | - | - | Unshielded | - | - | NO NPN | - | - | - | - | - | - | PG9 Cable Gland | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Turck | 4610597 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |