- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Range
- Shielding
- Diameter
- Power Type
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Output Type | Termination Type | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Connection Type | Operating Voltage | Power Type | Diameter | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI10-M30-RP67M TURCK | In Stock | - | - | - | - | - | - | Turck | 4617594 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NC PNP | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() NI30-Q130-VN4X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 15178 | - | - | - | - | - | - | 30 mm | - | Yes | - | - | - | Unshielded | - | - | NO/NC NPN | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
![]() NI10-M18E-LIU-H1141 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1535562 | 7 mm | 1 mm | 70 °C | -25 °C | BARREL | Active | 10 mm | 5.68 | Yes | 30 V | 15 V | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Unshielded | unknown | 18 mm | Analog | CONNECTOR | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 4-WIRE INTERFACE | M12 Connector | - | DC | 18 mm | 72 mm | ||
![]() BI10-G30-RDZ30X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 42071 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NC MOSFET | - | - | - | - | - | Cable Connection | - | AC, DC | 30 mm | - | ||
![]() BI4U-EM12WD-AP6X12M TURCK | In Stock | - | - | - | - | - | - | Turck | 1634799 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI5-EM18-VN4X-H1141 TURCK | In Stock | - | - | - | - | - | - | Turck | 4614699 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | Shielded | - | - | NO/NC NPN | - | - | - | - | - | M12 Connector | - | DC | 18 mm | - | ||
![]() BI4U-EM12WD-AN6X7M TURCK | In Stock | - | - | - | - | - | - | Turck | 1634964 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI10U-M30-AD4X TURCK | In Stock | - | - | - | - | - | - | Turck | 4405073 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO | - | - | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP67 | - | Turck | 26201832 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 10 MilliMeters | - | Cable Connection | 10~30 VDC | - | 5.5 MilliMeters | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | 4659992 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP67 | - | Turck | 2505094 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | 10 MilliMeters | - | - | 10~65 VDC | - | 30 MilliMeters | - | ||
![]() BI4-GT12H-AP6X TURCK | In Stock | - | - | - | - | - | - | Turck | 4670280 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI4-G12K-AP6X7M TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4670285 | - | - | - | - | - | Active | 4 mm | 5.71 | Yes | - | - | - | Shielded | unknown | - | NO PNP | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI10R-Q14-AP6X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 1406100 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
![]() BI4-G12K-RN6X7M TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4670270 | - | - | - | - | - | Active | 4 mm | 5.8 | Yes | - | - | - | Shielded | unknown | - | NC NPN | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() BI4-M12-AP6X/S1751 TURCK | In Stock | - | - | - | - | - | - | Turck | 4607073 | - | - | - | - | - | - | 4 mm | - | Yes | - | - | - | Shielded | - | - | NO PNP | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | ||
![]() NI15-G30SK-RZ3X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 43467 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-S30-VP4X/S100 TURCK | In Stock | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 15140 | - | - | - | - | - | Active | 10 mm | 5.68 | Yes | - | - | - | Shielded | unknown | - | NO/NC PNP | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | Cable Connection | - | DC | 30 mm | - | ||
![]() BI10R-Q14-AN6X2 TURCK | In Stock | - | - | - | - | - | - | Turck | 1406120 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | Shielded | - | - | NO NPN | - | - | - | - | - | Cable Connection | - | DC | - | - | ||
![]() BI4-M12-AN6X7M TURCK | In Stock | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4607131 | - | - | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.71 | Yes | - | - | IP67 | Shielded | unknown | 12 mm | NO NPN | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | Cable Connection | - | DC | 12 mm | 54 mm |