- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Frequency | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Thread Size | Terminal Type | Sensing Method | Sensors/Transducers Type | Housing | Switching Current | Output Interface Type | Operating Current-Max | Connection Type | Body Style | Power Type | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 575 | - | - | Flanges, Flush | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4272093 | - | - | 70 °C | -25 °C | BARREL | Active | 2 mm | 5.62 | Yes | 300 V | 10 V | 30 Hz | Connector | - | 70 °C | -25 °C | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | - | 58 mm | unknown | 30 Hz | - | - | NO | 250 V | CONNECTOR | - | - | Inductive | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | 3 Pin 7/8-16 UN Connector | - | AC, DC | - | - | 87.4 mm | 48 mm | - | IP67 | ||
![]() NI14-G18-ADZ30X2 TURCK | 792 | - | - | - | - | - | - | - | - | Turck | 4205402 | - | - | - | - | - | - | 14 mm | - | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | NO MOSFET | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | AC, DC | - | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4281213 | - | - | 85 °C | -30 °C | BARREL | Active | 5 mm | 5.63 | Yes | 300 V | 10 V | - | - | - | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 18 mm | - | NO MOSFET | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 300 mA | 1/2-20 UNF | - | DC | - | 18 mm | - | - | 71 mm | - | ||
![]() NI4-G12-AZ33X-B3131 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1304232 | - | - | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.66 | - | 300 V | 10 V | - | - | - | - | - | IP67 | Unshielded | - | - | unknown | - | 12 mm | - | NO | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 2-WIRE INTERFACE | 100 mA | 3 Pin 1/2-20 UNF | - | AC, DC | - | 12 mm | - | - | 71 mm | - | ||
![]() BI4-M12K-AP6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46072 | - | - | - | - | - | Active | 4 mm | 5.67 | Yes | - | - | - | - | Wire | - | - | - | Shielded | - | - | unknown | - | - | - | NO PNP | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | - | 12 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15-CK40-VP4X2-H1141W/BS2.1 | - | - | - | - | - | Active | - | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI4-M12-AN6X-H1141 TURCK | 729 | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 46068 | - | - | - | - | - | Active | 4 mm | 5.66 | Yes | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | - | - | - | NO NPN | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | M12 Connector | - | DC | - | 12 mm | - | - | - | - | ||
Tiny WHSL | 450 | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15U-CK40-AP6X2-H1141W/BS2.1 | - | - | 85 °C | -30 °C | RECTANGULAR | Active | - | 5.7 | - | 30 V | 10 V | - | - | - | - | - | IP67, IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | - | 65 mm | 40 mm | PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | 40 mm | - | ||
![]() BI8U-M18-AP6X-H1141 TURCK | 39 | - | - | - | Flush | NO | FLUSH MOUNT | Chrome Plated Brass | HANS TURCK GMBH & CO KG | Turck | 1644731 | +85°C | -30°C | 85 °C | -30 °C | BARREL | Active | 8 mm | 5.76 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | 10 → 30 V dc | - | unknown | - | 18 mm | - | NO PNP | - | CONNECTOR | M18 x 1 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 200 mA | 3-WIRE INTERFACE | 200 mA | M12 Connector | Barrel | DC | IP68 | 18 mm | 52mm | - | 52 mm | - | ||
![]() NI4-M12-AD4X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 44067 | - | - | 70 °C | -25 °C | BARREL | Active | 4 mm | 5.66 | Yes | 65 V | 10 V | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION | Unshielded | - | - | unknown | - | 12 mm | - | NO | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | 100 mA | M12 Connector | - | DC | - | 12 mm | - | - | 52 mm | - | ||
![]() NI15-G30-AP6X TURCK | 56 | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4647600 | - | - | 70 °C | -25 °C | BARREL | Active | 15 mm | 5.78 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | - | unknown | - | 30 mm | - | NO PNP | - | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | - | 30 mm | - | - | 64 mm | - | ||
![]() BI4U-M12-AN6X TURCK | 343 | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1634823 | - | - | 85 °C | -30 °C | BARREL | Active | 4 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 12 mm | - | NO NPN | - | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | - | DC | - | 12 mm | - | - | 54 mm | - | ||
![]() BI1-EH04-AP6X TURCK | 19 | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4609540 | - | - | 70 °C | -25 °C | BARREL | Active | 1 mm | 2.15 | - | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 4 mm | - | NO PNP | - | CABLE | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 100 mA | Wire Leads | - | DC | - | 4 mm | - | - | 30.2 mm | - | ||
![]() BI2-M12-VN6X-H1141 TURCK | 315 | - | - | - | - | - | - | - | - | Turck | 16430 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | NO/NC NPN | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | DC | - | 12 mm | - | - | - | - | ||
![]() BIM-PST-Y1XW/KLP-80 TURCK | 154 | - | - | Cable | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1057090 | - | - | - | - | - | Active | - | 5.8 | Yes | - | - | 1 kHz | Cable | - | 70 °C | -25 °C | - | - | - | 16 mm | unknown | - | - | - | Namur | 15 V | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | 1.55 mA | - | - | 2 Meter Cable | - | DC | - | - | 20 mm | 14 mm | - | IP67 | ||
![]() NI30U-M30-AN6X-H1141 TURCK | 36 | - | - | - | Non-Flush | - | - | Chrome Plated Brass | HANS TURCK GMBH & CO KG | Turck | 1644635 | +85°C | -30°C | 85 °C | -30 °C | BARREL | Active | 30 mm | 5.77 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | 10 → 30 V dc | - | unknown | - | 30 mm | - | NO NPN | - | CONNECTOR | M30 | 4-Pin M12 Connector | - | PROXIMITY SENSOR,INDUCTIVE | METAL | 200 mA | 3-WIRE INTERFACE | 200 mA | M12 Connector | Barrel | DC | IP68 | 30 mm | 62mm | - | 62 mm | - | ||
![]() BI15U-M30-AP6X-H1141 TURCK | 30 | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 1636732 | - | - | 85 °C | -30 °C | BARREL | Active | 15 mm | 5.77 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 30 mm | - | NO PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | - | 30 mm | - | - | 62 mm | - | ||
![]() BI5-S18-AP6X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 46524 | - | - | 70 °C | -25 °C | BARREL | Active | 5 mm | 5.63 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 18 mm | - | NO PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | - | 18 mm | - | - | 53 mm | - | ||
![]() BI10-G30-AZ3X-B1131 TURCK | In Stock | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 43722 | - | - | - | - | - | Active | 10 mm | 5.64 | - | - | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | - | - | NO | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | 3 Pin 7/8-16 UN Connector | - | AC, DC | - | 30 mm | - | - | - | - | ||
![]() BI2U-EG08-AP6X-V1131 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | HANS TURCK GMBH & CO KG | Turck | 4602033 | - | - | 85 °C | -30 °C | BARREL | Active | 2 mm | 5.62 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | - | 8 mm | - | NO PNP | - | CONNECTOR | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 150 mA | M8 Connector | - | DC | - | 8 mm | - | - | 49 mm | - |