- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Supply Voltage | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Configuration | Termination Type | Thread Size | Terminal Type | Sensing Method | Output Function | Sensors/Transducers Type | Housing | Sensing Range | Switching Current | Beam Angle | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Body Style | Power Type | IP Rating | Diameter | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC10-QF5.5-AN6X2 TURCK | In Stock | - | - | - | - | - | - | Plastic | cULus | IP67 | HANS TURCK GMBH & CO KG | Turck | 2620121 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | - | 2.19 | Compliant | 30 V | 10 V | 100 Hz | Cable | 70 °C | -25 °C | IP67; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | 5.5 mm | unknown | 50 mm | 20 mm | NPN | 30 V | - | CABLE | - | - | Capacitive | - | PROXIMITY SENSOR,CAPACITIVE | PLASTIC | 10 MilliMeters | - | - | 3-WIRE INTERFACE | 200 mA | Cable Connection | 10~30 VDC | - | - | - | 5.5 MilliMeters | 50.3 mm | 20.3 mm | 5.5 mm | IP67 | ||
![]() BI5-Q08-AD4X-V2130 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4414553 | - | - | 70 °C | -25 °C | RECTANGULAR | Active | 5 mm | 5.66 | Yes | 65 V | 10 V | - | - | - | - | IP 67, REVERSAL PROTECTION, SHORT CIRCUIT PROTECTION | Shielded | - | - | unknown | 32 mm | 20 mm | NO | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 2-WIRE INTERFACE | 100 mA | M8 Connector | - | - | DC | - | - | - | - | 8 mm | - | ||
![]() NI14-M18-AN6X-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4611410 | - | - | - | - | - | - | 14 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | - | - | - | - | ||
![]() NI14-M18-AD4X-H1141 TURCK | In Stock | - | - | Flush | - | - | - | Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 4417241 | - | - | 70 °C | -25 °C | BARREL | Active | 14 mm | 5.78 | Yes | 65 V | 10 V | 500 Hz | Connector | 70 °C | -25 °C | IP67; SHORT CIRCUIT PROTECTION | Unshielded | - | - | unknown | 18 mm | - | NO | 65 V | - | CONNECTOR | M12 | - | Inductive | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | - | 100 mA | M12 Connector | - | - | DC | - | 18 mm | 52 mm | - | 52 mm | IP67 | ||
![]() BIM-UNT-AN6X2-V1131 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 Connector | - | - | DC | - | - | - | - | - | - | ||
![]() BIM-UNT-AN6X2-H1141 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | N/O | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Pin M8 Connector | - | - | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI2-EG08-AP6X/S957 TURCK | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4602008 | - | - | - | - | - | Active | 2 mm | 5.66 | Yes | - | - | - | - | - | - | - | Shielded | - | - | unknown | - | - | NO PNP | - | - | - | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 8 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI4U-EM12WD-VP44X-H1141L80 | - | - | 100 °C | -40 °C | BARREL | Active | - | 5.71 | - | 55 V | 10 V | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | 12 mm | - | PNP | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | - | 4-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | - | 80 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NI10U-M12-AN6X-H1141 TURCK | 2186 |
| - | - | Non-Flush | - | - | Chrome Plated Brass | - | - | HANS TURCK GMBH & CO KG | Turck | 1634826 | +85°C | -30°C | 85 °C | -30 °C | BARREL | Active | 10 mm | 5.76 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | 10 → 30 V dc | - | unknown | 12 mm | - | NO NPN | - | - | CONNECTOR | M12 x 1 | 4-Pin M12 Connector | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 200 mA | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | Barrel | DC | IP68 | 12 mm | 52mm | - | 52 mm | - | ||
![]() BI4U-M12-RP6X-H1141 TURCK | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1634846 | - | - | 85 °C | -30 °C | BARREL | Active | 4 mm | 2.08 | Yes | 30 V | 10 V | - | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | - | - | unknown | 12 mm | - | NC PNP | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 12 mm | - | - | 52 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1634818 | - | - | 100 °C | -40 °C | BARREL | Active | 15 mm | 5.77 | Yes | 30 V | 10 V | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Unshielded | - | - | unknown | 18 mm | - | NO PNP | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | - | DC | - | 18 mm | - | - | 52 mm | - | ||
![]() BI5-M18-RZ3X/S120 TURCK | In Stock | - | - | Wire | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4310419 | - | - | 120 °C | -25 °C | BARREL | Active | 5 mm | 5.67 | Yes | 250 V | 20 V | - | - | - | - | IP67 | Shielded | - | - | unknown | 18 mm | - | NC | - | - | CABLE | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | - | - | 2-WIRE INTERFACE | - | Cable Connection | - | - | DC | - | 18 mm | - | - | 87 mm | - | ||
![]() BI5-P18-Y0/S100 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 1024570 | - | - | - | - | - | - | 5 mm | - | Yes | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Namur | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 1610008 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | 5 Pin 5 Wire | - | - | - | - | NO/NC | - | - | - | - | 9 Degrees | - | - | M12 Eurofast | 15~30 VDC | - | - | - | 18 mm | - | - | - | - | ||
![]() NI3.5-Q5.5-AN6X TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | 4613610 | - | - | - | - | - | - | 3.5 mm | - | Yes | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | NO NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Connection | - | - | DC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15U-EM30WD-AP6X-H1141/3GD | - | - | 100 °C | -40 °C | BARREL | Active | - | 5.7 | - | 30 V | 10 V | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | - | - | - | unknown | 30 mm | - | PNP | - | - | CONNECTOR | - | - | - | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | - | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | - | - | - | 62 mm | - | ||
Tiny WHSL | In Stock | - | - | Flush | - | - | - | Metal | - | - | - | Turck | 4614708 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | 200 Hz | Connector | 70 °C | -25 °C | - | Shielded | - | - | - | - | - | NO PNP | 30 V | - | - | M12 | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | DC | - | 18 mm | 48.5 mm | - | - | IP68 |