- Manufacturer
- Manufacturer Part Number
- Output Type
- Connection Type
- Diameter
- Range
- Power Type
- Shielding
- RoHS
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
TURCK Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Housing Material | Approvals | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Range | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Operating Temperature | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Shielding | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Termination Type | Cable Length | Sensors/Transducers Type | Housing | Sensing Range | Output Interface Type | Operating Current-Max | Connection Type | Operating Voltage | Power Type | Diameter | Length | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BI10-EG18F-AP6X TURCK | In Stock | - | - | Flush | - | - | Metal | - | - | - | Turck | 4614722 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | 200 Hz | - | Cable | 70 °C | -25 °C | - | Shielded | - | - | - | NO PNP | 30 V | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | 35 mm | - | IP68 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI10-EM30WDTC-Y1X TURCK | In Stock | - | - | - | - | - | - | ATEX | - | - | Turck | 4012071 | - | - | - | - | - | - | 10 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | Namur | - | - | - | - | - | - | - | - | Terminal Chamber | - | DC | 30 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4614714 | - | - | 70 °C | -25 °C | BARREL | Active | 6 mm | 5.75 | Yes | 30 V | 10 V | - | - | - | - | - | IP68; IP69K; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 12 mm | - | NO NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | - | 60 mm | - | ||
![]() BI2-G12-AN6X15M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4635630 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | - | - | ||
![]() BI2-EM12D-AP6/S120 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4614512 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | NI10-M18E-SI6-H1143/S968 | 8 mm | 0.5 mm | 70 °C | -25 °C | BARREL | Active | - | 5.68 | - | 30 V | 10 V | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | - | unknown | 18 mm | - | ANALOG OUTPUT | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | METAL | - | 3-WIRE INTERFACE | - | - | - | - | - | - | 72 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI1.5-H6.5K-AN6X TURCK | In Stock | - | - | Flush | - | - | Stainless Steel | - | - | - | Turck | 46106 | - | - | - | - | - | - | - | - | Compliant | - | - | 5 kHz | - | Cable | 70 °C | -25 °C | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | 33 mm | - | IP67 | ||
![]() BI8-G18-AP6X7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 46150881 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP67 | - | Turck | 2621201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | 8 MilliMeters | - | - | M8 Connector | 10~30 VDC | - | 10 MilliMeters | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 1650234 | - | - | 70 °C | -25 °C | BARREL | Active | 5 MilliMeters | 5.67 | Yes | 30 V | 10 V | 500 Hertz | -13~158 Degrees F | - | - | - | IP68; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 18 mm | - | NO PNP | - | CABLE | 2 Meters | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | 2 Meter Cable | - | DC | 0.018 MilliMeters | - | 80 mm | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4614706 | - | - | 70 °C | -25 °C | BARREL | Active | 6 mm | 5.71 | Yes | 30 V | 10 V | - | - | - | - | - | IP68, IP69K; REVERSE POLARITY PROTECTION; SHORT-CIRCUIT PROTECTION | Shielded | unknown | 12 mm | - | NO PNP | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 200 mA | M12 Connector | - | DC | 12 mm | - | 60 mm | - | ||
![]() BI8-G18-AN6X10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | 46161001 | - | - | - | - | - | - | 8 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO NPN | - | - | - | - | - | - | - | - | Cable Connection | - | DC | 18 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | TURCK Inc | BI15-CK40-AN6X2-H1141W/BS2.1 | - | - | - | - | RECTANGULAR | Active | - | 5.7 | - | 30 V | 10 V | - | - | - | - | - | SHORT CIRCUIT AND REVERSE POLARITY PROTECTION | - | unknown | - | 40 mm | NPN | - | CONNECTOR | - | PROXIMITY SENSOR,INDUCTIVE | PLASTIC | - | 3-WIRE INTERFACE | 200 mA | - | - | - | - | - | 40 mm | - | ||
![]() BI1.5-EG08K-AP6/S100 TURCK | In Stock | - | - | - | NO | FLUSH MOUNT | - | - | - | HANS TURCK GMBH & CO KG | Turck | 4669016 | - | - | 100 °C | -25 °C | BARREL | Active | 1.5 mm | 5.69 | Yes | 30 V | 10 V | - | - | - | - | - | IP67; SHORT CIRCUIT PROTECTION; REVERSE POLARITY PROTECTION | Shielded | unknown | 8 mm | - | NO PNP | - | CABLE | - | PROXIMITY SENSOR,INDUCTIVE | STAINLESS STEEL | - | 3-WIRE INTERFACE | 150 mA | Cable Connection | - | DC | 8 mm | - | 23.6 mm | - | ||
![]() NI20-CP40-VP4X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Turck | 4614696 | - | - | - | - | - | - | 2 mm | - | Yes | - | - | - | - | - | - | - | - | Shielded | - | - | - | NO PNP | - | - | - | - | - | - | - | - | M12 Connector | - | DC | 12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |